EN
  • EN
  • DE

IXBH16N170

Part No IXBH16N170
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1700V 40A 250W TO247AD / Trans IGBT Chip N-CH 1700V 40A 250000mW 3-Pin(3+Tab) TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series BIMOSFET
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 3.3V @ 15V, 16A
Power - Max 250W
Input Type Standard
Gate Charge 72nC
Reverse Recovery Time (trr) 1.32μs
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD (IXBH)
Win Source Part Number 777599-IXBH16N170
Popularity Medium
Supply and Demand Status Limited
Family Name IXBH16N170
Introduction Date October 09, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IXBH16N170 CAD Model

Description

The IXBH16N170 is a BIMOSFET transistor from IXYS.

  • Collector-Emitter Breakdown Voltage: 1700V
  • Maximum Collector Current: 40A
  • Maximum On-State Voltage: 3.3V @ 15V gate to source voltage, 16A collector current
  • Gate Charge: 72nC
  • Reverse Recovery Time: 1.32μs
  • Package: TO-247-3
  • Maximum Power: 250W
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6614 $51.3228
5+ $21.0555 $105.2775
8+ $20.3975 $163.1800
11+ $19.7396 $217.1356
14+ $19.0816 $267.1424
18+ $17.1076 $307.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,982 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess