EN
  • EN
  • DE

STEVAL-ISB003V1

Part No STEVAL-ISB003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Not For New Designs
Type Power Management
Function Battery Charger
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLIT15BY0, ST72F60E2
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Secondary Attributes Powered by Wall Adapter Also, LED Status Indicators
Base Product Number STEVAL
Other Names 497-8427,STEVALISB003V1,-497-8427
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284545-STEVAL-ISB003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB003V1 CAD Model

Description

STEVAL-ISB003V1 Wireless Battery Charger Transmitter Evaluation Board

The STEVAL-ISB003V1 is a cutting-edge evaluation board designed by STMicroelectronics to showcase the capabilities of their wireless battery charging technology. This transmitter evaluation board is tailored for applications that require contactless power delivery, providing a convenient and efficient solution for charging batteries without the need for physical connectors.

Based on the STWBC digital controller for wireless battery charger transmitters, the STEVAL-ISB003V1 operates at 5 W and is compliant with the Qi standard for wireless charging, ensuring compatibility with a wide range of devices and accessories that adhere to this widely accepted protocol.

The evaluation board is equipped with a full-bridge inverter, high-efficiency synchronous rectification, and a microcontroller-based architecture. This allows for precise control over the power transfer process, ensuring optimal efficiency and safety during operation. The built-in Foreign Object Detection (FOD) feature enhances the safety of the system by preventing power transfer when a metal object is present within the charging field, thus avoiding potential overheating issues.

With its user-friendly USB interface, the STEVAL-ISB003V1 can be easily connected to a PC for real-time monitoring and control of the charging parameters using the STSW-STWBCGUI dedicated graphical user interface (GUI). This allows developers and engineers to fine-tune the system for their specific application requirements.

The compact design of the STEVAL-ISB003V1 makes it ideal for integration into a variety of products, such as smartphone accessories, portable electronics, and other small battery-powered devices. By utilizing the STEVAL-ISB003V1, designers can rapidly prototype and test their wireless charging solutions, accelerating the development process and reducing time-to-market for innovative wireless charging products.

Overall, the STEVAL-ISB003V1 from STMicroelectronics is a powerful tool for anyone looking to explore the possibilities of wireless power transfer and develop applications that benefit from the convenience and efficiency of inductive charging technology.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess