EN
  • EN
  • DE

EVSPIN32G4NH

Part No EVSPIN32G4NH
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description STSPIN32G4 BRD WITHOUT HEATSINK / STSPIN32G4 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32G4
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1341592-EVSPIN32G4NH
Ultra Librarian 3D Model Ultra Librarian EVSPIN32G4NH CAD Model

Description

Product Overview: EVSPIN32G4NH from STMicroelectronics

The EVSPIN32G4NH is a state-of-the-art motor control module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This compact, integrated solution is part of ST's SPIN family, specifically tailored for the precise control of brushless DC (BLDC) motors used in a wide range of applications, from small appliances to industrial automation systems.

At the heart of the EVSPIN32G4NH module lies an advanced motor controller that combines a flexible power management system with robust drive capabilities. The module is built around ST's powerful STM32G4 microcontroller series, which features ARM Cortex-M4 cores with DSP extensions, providing the computational horsepower necessary for complex motor control algorithms such as Field Oriented Control (FOC) and six-step commutation.

The module's integrated design significantly simplifies the development process, offering a plug-and-play solution that minimizes the need for additional components. It supports a wide range of input voltages, accommodating various power requirements, and is equipped with advanced protection features such as overcurrent, overvoltage, and thermal shutdown to ensure reliable operation under diverse conditions.

Developers will appreciate the EVSPIN32G4NH's user-friendly interface, which includes a comprehensive set of I/O ports and connectivity options. This ensures seamless integration with external sensors, control systems, and user interfaces. Additionally, the module's firmware is fully updatable, allowing for easy customization and future-proofing as motor control technologies evolve.

The EVSPIN32G4NH also comes with a suite of development tools and software libraries provided by STMicroelectronics, which includes motor control SDKs and a powerful ecosystem of development boards and debugging tools. This rich set of resources accelerates the design cycle and helps engineers bring their motor control projects to market faster, with higher reliability and performance.

In summary, the EVSPIN32G4NH from STMicroelectronics represents a comprehensive, high-efficiency solution for advanced motor control applications. Its integration of powerful microcontrollers, versatile power management, and robust safety features make it an ideal choice for designers looking to create sophisticated and durable motor control systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess