EN
  • EN
  • DE

SMP50-62

Part No SMP50-62
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 62V 150A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 82V
Voltage - Off State 62V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098593-SMP50-62
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP50-62 CAD Model

Description

STMicroelectronics SMP50-62 Product Overview

The SMP50-62 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a global leader in semiconductor solutions. This robust product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD).

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 62V, providing a high level of protection for most industrial and commercial applications.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs surge), the SMP50-62 ensures that your electronics are shielded from even the most severe transient spikes.
  • Low Clamping Voltage: It features a low clamping voltage, which minimizes the stress on the protected circuit during a surge event, thus preserving the lifespan and integrity of the electronic components.
  • Fast Response Time: The TVS has a fast response time to transient over-voltages, making it an ideal choice for high-speed protection requirements.
  • Package: The SMP50-62 comes in a molded plastic package, which is recognized by UL under file number E81734, ensuring a high level of reliability and robustness.

Applications

The versatility of the SMP50-62 allows it to be used in a wide array of applications, including:

  • Telecommunication systems
  • Industrial control systems
  • Power supply units
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMP50-62 is no exception, as it is designed and manufactured to meet the stringent requirements of the industry. Its robustness is validated through rigorous testing protocols to ensure optimal performance even under extreme conditions.

Environmental Compliance

The SMP50-62 is compliant with RoHS and REACH regulations, reflecting STMicroelectronics' dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances, making it suitable for use in a wide range of environmentally sensitive applications.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5058 $58.1670
280+ $0.4151 $116.2280
435+ $0.4021 $174.9135
595+ $0.3892 $231.5740
770+ $0.3762 $289.6740
1,030+ $0.3373 $347.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess