EN
  • EN
  • DE

STEVAL-CCA035V1

Part No STEVAL-CCA035V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL USB INTERFACE STA120D / STA120D Transceiver Interface Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Interface, Digital Audio
Embedded No
Utilized IC / Part STA120D
Secondary Attributes USB Powered
Supplied Contents Board(s)
Win Source Part Number 795574-STEVAL-CCA035V1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name STEVAL-CCA035V1
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA035V1 CAD Model

Description

STEVAL-CCA035V1 - Audio Power Amplifier Demonstration Board by STMicroelectronics

The STEVAL-CCA035V1 is a fully integrated and optimized audio power amplifier demonstration board from STMicroelectronics, designed to showcase the capabilities of the TDA7491LP dual BTL class-D audio amplifier IC. This innovative product is suitable for a wide range of audio applications, including TV sound systems, desktop audio systems, docking stations, and digital audio devices.

Key Features:

  • High-Efficiency Class-D Operation: The TDA7491LP integrated circuit provides class-D efficiency, delivering high-quality sound while minimizing power loss and heat dissipation.
  • Power Output: With up to 2 x 5W output power into 8Ω loads, this demonstration board can drive a wide range of speakers, delivering clear and powerful audio performance.
  • Wide Supply Voltage Range: The board operates over a supply voltage range from 8V to 26V, allowing for flexible usage across different power environments.
  • Compact Design: The STEVAL-CCA035V1 is designed with a small form factor, making it easy to integrate into a variety of audio applications without requiring a lot of space.
  • Robust Protection Features: The demonstration board includes short-circuit protection and thermal overload protection, ensuring reliable operation and longevity of the board and connected components.
  • Easy-to-Use: With minimal external components required, this plug-and-play solution simplifies the design process for audio system developers.

Applications:

  • Home audio and TV sound systems
  • Portable and desktop audio systems
  • Active speakers and docking stations
  • Wireless audio and digital audio devices

The STEVAL-CCA035V1 demonstration board is a testament to STMicroelectronics' commitment to providing innovative solutions for the audio market. By integrating the TDA7491LP IC, the board offers developers a quick way to evaluate the performance of a high-efficiency class-D amplifier in their audio applications, speeding up the development cycle and reducing time to market.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess