EN
  • EN
  • DE

STGP20H60DF

Part No STGP20H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 167W TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 600 V 40 A 167 W Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STGP20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13582-5, 497-13582-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897999-STGP20H60DF
Ultra Librarian 3D Model Ultra Librarian STGP20H60DF CAD Model

Description

The STGP20H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed for a wide range of high-efficiency applications, particularly in the area of power conversion and management. The device boasts a robust and energy-efficient design, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • High Current Capability: The STGP20H60DF is capable of handling continuous currents up to 40A, with a maximum rating of 60A at 25°C. This makes it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 600V, this IGBT can be used in circuits with high operating voltages, providing greater flexibility in system design.
  • Low On-State Voltage Drop (Vce(sat)): The device features a low saturation voltage of typically 2.05V, which contributes to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The STGP20H60DF offers fast switching characteristics, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a fast and soft recovery anti-parallel diode in the package enhances performance during the freewheeling phase of operation.

Applications

The STGP20H60DF is ideal for a variety of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Welding Equipment

Package and Quality

The device is housed in a TO-220 package, which is widely used and known for its good thermal performance and ease of mounting. STMicroelectronics ensures high-quality standards, and the STGP20H60DF is no exception, being manufactured to meet stringent industry requirements for reliability and performance.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STGP20H60DF is compliant with RoHS (Restriction of Hazardous Substances) and other environmental regulations, ensuring that it meets the global standards for environmental care.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5773 $50.4736
68+ $1.4756 $100.3408
106+ $1.4247 $151.0182
152+ $1.3229 $201.0808
197+ $1.2721 $250.6037
246+ $1.2212 $300.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess