EN
  • EN
  • DE

STEVAL-CCA029V1

Part No STEVAL-CCA029V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR TDA7491LP / TDA7491LP Audio Amplifier Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 5W x 2 @ 8 Ohm
Operating Supply Voltage 5 V ~ 14 V
Board Type Fully Populated
Utilized IC / Part TDA7491LP
Supplied Contents Board(s)
Win Source Part Number 796570-STEVAL-CCA029V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-CCA029V1
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA029V1 CAD Model

Description

STEVAL-CCA029V1 - Audio DAC Demonstration Board from STMicroelectronics

The STEVAL-CCA029V1 is an innovative demonstration board from STMicroelectronics designed for high-quality audio applications. This board is centered around the CS4344, a 24-bit, 192 kHz stereo Digital-to-Analog Converter (DAC) which offers exceptional sound quality and performance. The CS4344 is a low-power component, making the STEVAL-CCA029V1 suitable for both portable audio devices and high-end audio systems.

The demonstration board is equipped with a variety of features that make it an ideal platform for developing and testing audio applications. It includes a single-ended analog output stage, which can be connected directly to headphones or an external amplifier. The board also provides an optical S/PDIF input for digital audio signals, ensuring compatibility with a wide range of digital audio sources.

A key advantage of the STEVAL-CCA029V1 is its ease of use. It is designed to be plug-and-play, requiring minimal setup to begin audio playback. The board is also compatible with various microcontroller units (MCUs), allowing developers to easily integrate it into existing systems or use it as a standalone component in new designs.

The board's compact size and efficient layout are tailored for space-constrained applications, while its robust design ensures reliable operation under various conditions. Furthermore, the STEVAL-CCA029V1 supports a wide power supply range, accommodating different usage scenarios.

For developers seeking to enhance their audio products, the STEVAL-CCA029V1 comes with comprehensive documentation and software resources. STMicroelectronics provides detailed datasheets, application notes, and design guidelines to facilitate the development process and help users fully leverage the board's capabilities.

In summary, the STEVAL-CCA029V1 from STMicroelectronics is an exceptional tool for audio engineers, hobbyists, and professionals alike. It provides a reliable, high-quality audio DAC solution that is both versatile and easy to use, making it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess