EN
  • EN
  • DE

STK433-130NGEVB

Part No STK433-130NGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD STK433-130NG / AUDIO POWER AMPLIFIER IC EVALUATION BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 2 @ 6 Ohm
Operating Supply Voltage ±44V
Board Type Fully Populated
Utilized IC / Part STK433-130N-E
Supplied Contents Board(s)
Win Source Part Number 795649-STK433-130NGEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STK433-130NGEVB CAD Model

Description

ON Semiconductor STK433-130NGEVB Evaluation Board

Introducing the STK433-130NGEVB, the premier evaluation board designed for audio enthusiasts, engineers, and developers seeking to explore the capabilities of ON Semiconductor's advanced audio power amplifier solutions. This evaluation board showcases the STK433-130N series of amplifiers, which are well-regarded for their high-quality sound reproduction and reliable performance in a wide range of audio applications.

The STK433-130NGEVB is engineered to facilitate easy testing and experimentation, providing a straightforward platform for users to assess the features and audio quality of the STK433-130N amplifier IC. The board comes equipped with all the necessary components to form a complete audio amplifier system, allowing users to quickly set up and start their evaluation process without the need for additional hardware.

Key Features:

  • High-Quality Audio Output: The STK433-130N IC at the heart of the evaluation board delivers a pristine audio experience with low distortion, ensuring that your audio projects benefit from crystal-clear sound.
  • Efficient Design: The amplifier is designed for optimal efficiency, which not only reduces power consumption but also minimizes heat generation, thereby extending the life of the device.
  • Easy Connectivity: With built-in input and output connectors, the STK433-130NGEVB provides hassle-free connections to a variety of audio sources and output devices.
  • Robust Protection Features: The STK433-130N incorporates several protection circuits, including over-temperature and short-circuit protection, ensuring the longevity and safety of both the evaluation board and the end-user's application.

The STK433-130NGEVB is an ideal tool for developers who are working on home audio systems, professional audio equipment, or any other application requiring a high-fidelity audio amplifier. Its user-friendly design and comprehensive documentation make it accessible to both novice and experienced users, providing a valuable platform for development, testing, and educational purposes.

Whether you're designing a state-of-the-art audio system or simply exploring the capabilities of ON Semiconductor's audio amplifiers, the STK433-130NGEVB evaluation board is an excellent resource that can help bring your audio projects to life with outstanding performance and quality.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess