EN
  • EN
  • DE

TAS5176DDW6EVM

Part No TAS5176DDW6EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description TAS5176DDW6EVM / TAS5176DDW6 Evaluation Module (EVM)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath Digital
Amplifier Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 40W x 1 @ 6 Ohm; 30W x 2 @ 8 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Board Type Fully Populated
Utilized IC / Part TAS5086, TAS5176
Supplied Contents Board(s), Cable(s)
Win Source Part Number 796312-TAS5176DDW6EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5176
Introduction Date February 01, 1996
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5176DDW6EVM CAD Model

Description

Product Overview: TAS5176DDW6EVM from Texas Instruments

The TAS5176DDW6EVM is an exceptional evaluation module designed by Texas Instruments to showcase the capabilities of the TAS5176, a high-performance, six-channel digital audio power amplifier. This innovative module allows designers and audio enthusiasts to fully explore the features and audio quality of the TAS5176 chip in a user-friendly environment.

Key Features of TAS5176DDW6EVM

  • High-Quality Audio Performance: The TAS5176DDW6EVM delivers pure and powerful sound with its six channels, making it suitable for home theater systems, multi-channel audio applications, and active speaker setups.
  • Efficient Power Use: Equipped with Texas Instruments' PurePath™ technology, the module ensures efficient power usage while maintaining high audio fidelity, resulting in a greener and more cost-effective solution.
  • Flexibility: The evaluation module offers flexibility in configuration, supporting various audio formats and allowing users to experiment with multiple speaker configurations.
  • Integrated Protection: The TAS5176 chip includes a suite of protection features such as overcurrent, undervoltage, and thermal protection, ensuring the longevity and reliability of both the EVM and the end application.
  • Easy to Use: The TAS5176DDW6EVM is designed for simplicity, with an intuitive layout and accessible connections, making it straightforward for users to set up and begin testing without a steep learning curve.

Applications

The versatility of the TAS5176DDW6EVM makes it an ideal choice for a wide range of audio applications, including:

  • Home theater systems
  • Multi-room audio systems
  • Professional audio equipment
  • Active speakers and soundbars

Technical Specifications

At the heart of the EVM is the TAS5176 chip, which is capable of driving up to 100W per channel into 6 ohms. The module requires a single power supply and provides a PHOENIX connector for easy speaker connection. Additionally, it includes an I²C interface for advanced control and monitoring of the amplifier's functions.

The TAS5176DDW6EVM by Texas Instruments represents a powerful tool for both professionals and hobbyists to develop and test high-quality audio solutions with confidence and ease.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess