Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4Ohm; 125mW x 2 @ 16Ohm
Voltage - Supply 4.5V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part TS4982
Supplied Contents Board(s)
Other Names 497-10339,-497-10339
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284345-STEVAL-CCA019V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA019V1 CAD Model

Description

STEVAL-CCA019V1 - Audio Power Amplifier Demonstration Board by STMicroelectronics

The STEVAL-CCA019V1 is an innovative demonstration board from STMicroelectronics, designed specifically for audio applications that demand high-quality sound and reliable performance. This board is built around the TDA7498E, a high-performance, dual BTL class-D audio amplifier, which is capable of delivering a remarkable power output of up to 160 watts per channel.

With its advanced features and robust design, the STEVAL-CCA019V1 is the perfect solution for a range of audio applications, including home theater systems, active speakers, and high-end car audio systems. It offers not only impressive power capabilities but also high efficiency, which minimizes heat dissipation and makes it suitable for compact and energy-conscious designs.

The board comes equipped with a wide range of features that enhance its audio performance and versatility:

  • High Output Power: Capable of driving powerful speakers with 160 watts per channel into 4 ohms with excellent audio fidelity.
  • Efficiency: The class-D architecture provides high efficiency, reducing power loss and the need for extensive heat sinking.
  • Flexibility: The TDA7498E allows for various configurations, supporting both single and dual-channel modes, making it adaptable to different audio setups.
  • Thermal Protection: Integrated thermal overload protection ensures reliability and longevity of the board and connected components.
  • Signal-to-Noise Ratio: A high SNR ensures clean, crisp audio output, minimizing background noise and distortion.
  • Mute and Standby Functions: These features allow for power saving and easy integration into consumer products.

The STEVAL-CCA019V1 is also designed for ease of use, with straightforward connections for audio inputs, power supply, and speaker outputs. The board is fully tested and supported by STMicroelectronics, providing designers with confidence and reducing time-to-market for their audio products.

Whether you are an audio enthusiast looking to build a high-performance home audio system or a professional seeking a reliable amplifier solution for commercial products, the STEVAL-CCA019V1 offers a perfect blend of power, efficiency, and audio quality.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPA3005D2 / TPA3005D2 Evaluation Module (EVM)
Need more? Email Us
ECAD model for TPA3005D2EVM
Texas Instruments
EVAL MOD FOR TPA4860 / High Performance Amplifier Kit
Need more? Email Us
ECAD model for TPA4860EVM
Texas Instruments
EVAL MODULE FOR TAS5632 / TAS5632 Evaluation Module
Need more? Email Us
ECAD model for TAS5632EVM
Analog Devices Inc.
BOARD EVAL FOR SSM2306 / SSM2306 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for SSM2306-EVALZ
Texas Instruments
EVAL MOD PWR AMP FOR TPA0212 / TPA0212 Evaluation Module
Need more? Email Us
ECAD model for TPA0212EVM
Texas Instruments
EVAL MODULE FOR TPA2008D2 / TPA2008D2 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TPA2008D2EVM
STMicroelectronics
BOARD DEMO FOR TS2007IQT
Need more? Email Us
ECAD model for DEMOTS2007Q
Texas Instruments
TPA3123D2EVM
Need more? Email Us
ECAD model for TPA3123D2EVM
Texas Instruments
EVAL MOD PWR AMP FOR TPA0232 / Evaluation Module For Amplifier IC
Need more? Email Us
ECAD model for TPA0232EVM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention