EN
  • EN
  • DE

TAS5760XXEVM

Part No TAS5760XXEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5760XX / TAS5760M/TAS5760MD/TAS5760L/TAS5760LD Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 114.7W x 1 @ 2 Ohm, 55.2W x 2 @ 4 Ohm
Operating Supply Voltage 4.5 V ~ 26.4 V
Board Type Fully Populated
Utilized IC / Part TAS5760
Supplied Contents Board(s)
Win Source Part Number 796345-TAS5760XXEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5760
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5760XXEVM CAD Model

Description

Product Overview: TAS5760XXEVM from Texas Instruments

The TAS5760XXEVM is an evaluation module designed for the TAS5760x family of closed-loop, I2S input Class-D amplifiers from Texas Instruments. This product is specifically crafted to help developers and engineers evaluate the audio performance and functionalities of the TAS5760x series, which are known for their high-quality sound reproduction and efficient power management.

Key Features:

  • High-Performance Audio: With the TAS5760x series amplifiers, the EVM delivers premium audio quality, supporting sample rates up to 96kHz for high-fidelity sound.
  • Flexible Power Options: The EVM is designed to operate over a wide power supply range, accommodating various application requirements.
  • Integrated Feedback: The closed-loop architecture of the TAS5760x amplifiers ensures low distortion and reduces the output filter requirements, leading to a clearer audio output and simplified design.
  • Multiple Output Configurations: The EVM supports both stereo and mono output configurations, providing versatility for different audio applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the amplifier from damage due to overheating or excessive current, ensuring reliable operation under various conditions.
  • Easy-to-Use Interface: The evaluation module comes with an intuitive user interface, making it simple for users to configure and test the amplifier's performance.

Applications:

  • Soundbars and Docking Stations
  • Wireless Speakers
  • Home and Professional Audio Systems
  • Active Speakers and Subwoofers

The TAS5760XXEVM is an essential tool for audio system designers and hobbyists looking to explore the capabilities of the TAS5760x amplifier series. It provides a comprehensive platform for testing and prototyping, ensuring that the final product meets the high standards of audio performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess