EN
  • EN
  • DE

TPA2010D1EVM

Part No TPA2010D1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA2010D1 / TPA2010D1 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series NanoFree
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2010D1
Supplied Contents Board(s)
Win Source Part Number 797780-TPA2010D1EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA2010D1
Introduction Date March 01, 2004
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2010D1EVM CAD Model

Description

The Texas Instruments TPA2010D1EVM is an evaluation module designed to help developers and engineers assess the capabilities and features of the TPA2010D1 audio power amplifier. This Class-D amplifier is known for its high efficiency and quality audio performance, making it an ideal choice for portable and space-constrained applications.

Key Features

  • High Efficiency: With its Class-D operation, the TPA2010D1 offers greater efficiency over traditional Class-AB amplifiers, resulting in extended battery life for portable applications.
  • Compact Size: The small footprint of the TPA2010D1EVM makes it suitable for space-sensitive designs, allowing for integration into various portable devices such as smartphones, tablets, and laptops.
  • Power Output: The TPA2010D1 is capable of delivering 2.5W into a 4Ω load with less than 1% THD+N, ensuring clear and powerful audio output.
  • Adjustable Gain: The evaluation module includes onboard jumpers that allow users to easily adjust the gain settings to match specific application requirements.
  • Thermal and Short-Circuit Protection: The device includes built-in protection features that safeguard the amplifier against thermal overload and short circuits, enhancing system reliability.

Applications

The TPA2010D1EVM is suitable for a wide range of audio applications, including but not limited to:

  • Portable Audio Devices
  • Mobile Phones and Tablets
  • Wireless Speakers
  • Notebook Computers

Easy to Use

The evaluation module comes with a user-friendly interface and is fully assembled and tested, allowing for immediate out-of-the-box usage. Engineers can quickly connect the TPA2010D1EVM to their audio source and power supply to begin testing and prototyping. Comprehensive documentation and support are provided by Texas Instruments to facilitate development and troubleshooting.

For those looking to enhance their audio systems with a high-performance, energy-efficient amplifier, the TPA2010D1EVM from Texas Instruments offers an excellent platform for evaluation and experimentation.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess