EN
  • EN
  • DE

TPA3004D2EVM

Part No TPA3004D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA3004D2 / TPA3004D2 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 12W x 2 @ 8 Ohm
Operating Supply Voltage 8.5 V ~ 18 V
Board Type Fully Populated
Utilized IC / Part TPA3004D2
Supplied Contents Board(s)
Win Source Part Number 797787-TPA3004D2EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TPA3004D2
Introduction Date May 01, 2003
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3004D2EVM CAD Model

Description

The TPA3004D2EVM from Texas Instruments is an exceptional evaluation module designed for audio enthusiasts, engineers, and professionals looking to test or implement high-quality audio amplification solutions. This evaluation module showcases the capabilities of the TPA3004D2, a high-fidelity, 15-W stereo class-D audio power amplifier integrated circuit (IC).

Key Features

  • High-Quality Audio Performance: The TPA3004D2EVM delivers crystal-clear sound with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), making it ideal for a wide range of audio applications.
  • Efficient Power Use: As a class-D amplifier, it offers greater power efficiency compared to traditional class-AB amplifiers, making it suitable for battery-powered devices and applications where heat dissipation is a concern.
  • Integrated Protection Features: The module includes built-in features such as over-current protection, thermal protection, and under-voltage lockout, ensuring the longevity and reliability of the amplifier.
  • Flexible Power Supply: It can operate over a wide supply voltage range, accommodating various power sources and enabling its use in diverse scenarios.

Applications

The TPA3004D2EVM is versatile and can be used in a variety of audio applications, including:

  • Television or monitor audio systems
  • Portable and desktop audio systems
  • Home theater systems
  • Multimedia speakers

Design and Integration

The evaluation module is equipped with user-friendly interfaces and connectors, making it easy to integrate into existing audio systems or to use as a standalone prototype. Engineers can quickly connect the TPA3004D2EVM to a variety of audio sources and speakers, allowing for rapid testing and development.

Support and Resources

Texas Instruments provides comprehensive support for the TPA3004D2EVM, including detailed documentation, reference designs, and technical support from TI's community and customer service teams. This ensures that users can maximize the potential of the evaluation module and streamline their development process.

Overall, the TPA3004D2EVM from Texas Instruments represents a robust and efficient solution for evaluating and implementing high-quality audio amplification, backed by the reliability and support that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3343 $56.0058
14+ $7.6590 $107.2260
21+ $7.4196 $155.8116
28+ $7.1803 $201.0484
37+ $6.9409 $256.8133
49+ $6.2229 $304.9221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess