EN
  • EN
  • DE

STEVAL-CCA012V1

Part No STEVAL-CCA012V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.8W x 1 @ 4Ohm
Voltage - Supply 2.4V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part TS2007
Supplied Contents Board(s)
Other Names STEVALCCA012V1,-497-9004,497-9004
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284341-STEVAL-CCA012V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA012V1 CAD Model

Description

STEVAL-CCA012V1 - Audio Codec Board from STMicroelectronics

The STEVAL-CCA012V1 is a comprehensive audio codec evaluation board designed by STMicroelectronics to showcase the capabilities of the MP34DT01-M digital MEMS microphone. This board is an ideal solution for developers and engineers looking to explore high-quality audio recording and voice capture applications. With the MP34DT01-M at its core, the STEVAL-CCA012V1 captures pristine audio signals, which can then be processed for a wide range of audio applications including voice recognition, audio sampling, and noise reduction.

At the heart of the STEVAL-CCA012V1 lies the MP34DT01-M MEMS microphone, which features an acoustic overload point of 120 dBSPL, a 61 dBA signal-to-noise ratio, and a flat frequency response ranging from 20 Hz to 20 kHz. This ensures that the audio captured is not only loud and clear but also maintains a high fidelity across the full audible spectrum. The microphone's high SNR and wide dynamic range make it particularly suitable for challenging acoustic environments.

The evaluation board interfaces seamlessly with STMicroelectronics' STM32 microcontrollers, leveraging the advanced peripherals such as the SAI (Serial Audio Interface) for digital audio streaming. This allows for the rapid development of prototypes and the testing of audio applications without the need for complex wiring or additional components.

In addition to its high-performance audio capture capabilities, the STEVAL-CCA012V1 is also designed with flexibility in mind. It comes with a comprehensive set of documentation, including schematics, BOM, gerber files, and technical user manuals, to assist developers in understanding and utilizing the board to its full potential.

Whether you're developing an advanced voice-controlled system, a high-quality audio recorder, or experimenting with audio signal processing, the STEVAL-CCA012V1 from STMicroelectronics provides a reliable and versatile platform to bring your audio applications to life.

For further information and to obtain support for your projects, visit the STMicroelectronics website or contact their dedicated support team.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess