Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.8W x 1 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TS2007
Supplied Contents Board(s)
Win Source Part Number 798408-DEMOTS2007Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DEMOTS2007Q CAD Model

Description

Introducing the DEMOTS2007Q Power Transistor

STMicroelectronics, a global semiconductor leader, presents the DEMOTS2007Q, a high-performance power transistor designed to meet the demanding requirements of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing innovative and reliable components for power management solutions.

Key Features:

  • High Efficiency: The DEMOTS2007Q boasts exceptional energy efficiency, which is crucial for reducing heat generation and improving system reliability in power-sensitive applications.
  • Robust Design: Built to withstand tough conditions, this power transistor is capable of operating over a wide temperature range, ensuring consistent performance even under extreme environmental stress.
  • Advanced Technology: Utilizing cutting-edge manufacturing techniques, the DEMOTS2007Q offers superior switching performance, which is essential for high-frequency applications.

Applications:

The versatility of the DEMOTS2007Q makes it suitable for a wide array of applications, including:

  • Switching regulators
  • Power management modules
  • Motor control circuits
  • LED lighting systems
  • Automotive and industrial applications

Product Specifications:

The DEMOTS2007Q is a testament to STMicroelectronics' engineering prowess, offering specifications that ensure top-notch performance:

  • Voltage Rating: Optimal voltage thresholds for diverse applications.
  • Current Handling: Capable of managing significant current levels without performance degradation.
  • Package: Designed in a user-friendly package that simplifies the integration process into various circuit designs.

Quality and Reliability:

STMicroelectronics guarantees that the DEMOTS2007Q meets the highest quality and reliability standards. Each transistor is subjected to rigorous testing protocols to ensure that it performs to specifications and is free from defects.

Environmental Considerations:

Committed to environmental stewardship, STMicroelectronics ensures that the DEMOTS2007Q complies with international environmental regulations, including RoHS and REACH. Customers can be confident that they are choosing a product that not only delivers exceptional performance but also aligns with eco-friendly practices.

With the DEMOTS2007Q, STMicroelectronics continues to lead the way in power transistor technology, providing engineers with the components they need to create efficient, reliable, and high-performing electronic systems.

You May Also Be Interested in

Texas Instruments
EVAL MOD PWR AMP FOR TPA0232 / Evaluation Module For Amplifier IC
Need more? Email Us
ECAD model for TPA0232EVM
Texas Instruments
EVAL MODULE FOR TAS5624A / TAS5624 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5624ADDVEVM
Texas Instruments
EVAL MODULE FOR TPA3007D1 / TPA3007D1 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TPA3007D1EVM
Texas Instruments
EVAL MODULE FOR TPA2018D1 / TPA2018D1 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TPA2018D1YZFEVM
Texas Instruments
EVAL MODULE FOR TAS5630 / TAS5630DKD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5630DKD2EVM
Texas Instruments
EVAL MOD FOR TPA4860 / High Performance Amplifier Kit
Need more? Email Us
ECAD model for TPA4860EVM
Texas Instruments
EVALUATION MODULE FOR TPA2012D2
Need more? Email Us
ECAD model for TPA2012D2EVM
Texas Instruments
EVAL MODULE FOR TAS5614PHD / TAS5614PH Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5614PHD2EVM
ON Semiconductor
EVAL BOARD STK433-130NG / AUDIO POWER AMPLIFIER IC EVALUATION BOARD
Need more? Email Us
ECAD model for STK433-130NGEVB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention