EN
  • EN
  • DE

STEVAL-CCA040V1

Part No STEVAL-CCA040V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR STA540SAN / 4X10 WATT DUAL/QUAD POWER AMPLIFIER DEMONSTRATION BOARD BASED ON THE STA540SAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 26W x 2 @ 4 Ohm; 10W x 4 @ 4 Ohm
Operating Supply Voltage 8 V ~ 22 V
Board Type Fully Populated
Utilized IC / Part STA540SAN
Supplied Contents Board(s)
Win Source Part Number 795580-STEVAL-CCA040V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-CCA040V1
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA040V1 CAD Model

Description

STEVAL-CCA040V1: Audio Power Amplifier Demonstration Board

The STEVAL-CCA040V1 is a state-of-the-art demonstration board from STMicroelectronics, designed specifically for audio applications. It showcases the performance of the TDA7491LP dual BTL class-D audio amplifier, which is ideal for home stereo systems, active speakers, and sound bars. This demonstration board is an excellent tool for engineers and audio enthusiasts who are looking to evaluate and prototype high-quality audio solutions.

Key Features

  • High-Efficiency Class-D Operation: The TDA7491LP amplifier integrated into the STEVAL-CCA040V1 provides high efficiency, which is essential for reducing heat dissipation and power consumption in audio systems.
  • Output Power: Capable of delivering up to 2 x 10W of output power into 8 Ω loads, making it suitable for a wide range of audio applications.
  • Wide Supply Voltage Range: The board operates over a wide supply voltage range from 8V to 26V, accommodating various power supply scenarios and ensuring versatility in different system configurations.
  • Compact Design: The compact size of the STEVAL-CCA040V1 makes it easy to integrate into existing systems without requiring significant space.
  • Protection Features: Equipped with thermal overload protection, short-circuit protection, and a clip detector, the board ensures safe operation under various conditions.

Applications

The STEVAL-CCA040V1 is suitable for a wide array of audio applications, including but not limited to:

  • Home stereo systems
  • Active speakers
  • Sound bars
  • Portable audio systems

Additional Information

The demonstration board includes input capacitors and bootstrap capacitors that are pre-mounted, which simplifies the setup process. Additionally, the board comes with a detailed user manual and schematic, which assists developers in understanding the functionality and integration of the board into their projects.

STMicroelectronics provides comprehensive technical support for the STEVAL-CCA040V1, including datasheets, application notes, and design resources, to facilitate a seamless and efficient design experience for users.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess