EN
  • EN
  • DE

TPA3100D2EVM

Part No TPA3100D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVALUATION MODULE FOR TPA3100D2 / TPA3100D2 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part TPA3100D2
Supplied Contents Board(s)
Win Source Part Number 797789-TPA3100D2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3100D2
Introduction Date December 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA3100D2EVM CAD Model

Description

The TPA3100D2EVM is an evaluation module designed by Texas Instruments to showcase the capabilities and features of the TPA3100D2 integrated circuit, a high-performance audio power amplifier. This cutting-edge evaluation module provides engineers, designers, and audio enthusiasts with a robust platform to test and analyze the performance of the TPA3100D2 in a variety of audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TPA3100D2EVM is based on a Class-D amplifier design, which offers high efficiency and low heat dissipation, making it ideal for both portable and stationary audio applications.
  • Power Output: Capable of delivering up to 20 Watts per channel into an 8-ohm load, this evaluation module ensures a powerful audio performance with clear and dynamic sound reproduction.
  • Advanced Protection Features: The TPA3100D2EVM includes several protection mechanisms such as over-current, over-temperature, and under-voltage lockout to ensure reliable operation under various conditions.
  • Stereo Operation: With its dual-channel configuration, the evaluation module supports stereo audio output, providing a rich and immersive listening experience.
  • Flexible Power Supply: The TPA3100D2EVM can operate over a wide supply voltage range, accommodating a variety of power sources and application requirements.

Applications

The TPA3100D2EVM is versatile and can be used in a wide range of audio applications, including:

  • Home Theater Systems
  • Televisions and Soundbars
  • Portable Audio Devices
  • Active Speakers
  • Professional Audio Equipment

Design and Development Support

Texas Instruments provides comprehensive support for the TPA3100D2EVM, including detailed documentation, reference designs, and software tools to assist in the rapid development of audio solutions. With this support, users can accelerate their design cycles and bring high-quality audio products to market more quickly.

The TPA3100D2EVM represents a reliable and efficient solution for evaluating the TPA3100D2 audio amplifier IC, ensuring that it meets the specific needs of your audio application with precision and quality.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess