EN
  • EN
  • DE

STEVAL-CCA028V1

Part No STEVAL-CCA028V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 6Ohm
Voltage - Supply 5V ~ 18V
Board Type Fully Populated
Utilized IC / Part TDA7491P
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-12928
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284338-STEVAL-CCA028V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA028V1 CAD Model

Description

The STEVAL-CCA028V1 from STMicroelectronics is a state-of-the-art audio digital-to-analog converter (DAC) evaluation board designed for audiophiles, audio engineers, and enthusiasts who demand the highest sound quality in their audio systems. This evaluation board is built around the advanced CS4344 24-bit, 192 kHz Stereo DAC from Cirrus Logic, which provides exceptional sound quality and performance.

Key Features

  • High-Quality Audio Performance: With a dynamic range of 105 dB and THD+N of -90 dB, the STEVAL-CCA028V1 delivers a pristine audio output that can satisfy the requirements of high-fidelity audio systems.
  • Support for Multiple Formats: The board is capable of handling a wide range of audio formats, supporting sample rates up to 192 kHz, making it versatile for use with various digital audio sources.
  • Flexible Connectivity: It includes a variety of digital input interfaces, including I²S and S/PDIF, allowing for easy integration with other digital audio equipment.
  • Easy to Use: The evaluation board comes with a user-friendly interface and onboard connectors that simplify the setup process, enabling quick testing and prototyping.
  • Compact Design: With its small form factor, the STEVAL-CCA028V1 can be easily incorporated into existing audio systems without the need for significant modifications.

Applications

The STEVAL-CCA028V1 is ideal for a range of applications that require high-quality audio conversion, including:

  • High-end audio and home theater systems
  • Professional audio recording and playback equipment
  • Multimedia and gaming systems
  • Audio test and measurement setups

Technical Specifications

The technical specifications of the STEVAL-CCA028V1 provide insight into its capabilities:

  • Resolution: 24-bit
  • Sampling Rate: Up to 192 kHz
  • Dynamic Range: 105 dB
  • THD+N: -90 dB
  • Power Supply: Single 3.3V

Overall, the STEVAL-CCA028V1 evaluation board is an excellent tool for developers and audiophiles looking to explore the capabilities of high-definition audio DACs and to create systems that deliver exceptional sound quality.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess