EN
  • EN
  • DE

STEVAL-CCA030V1

Part No STEVAL-CCA030V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR STA350BW / STA350BW Audio Amplifier Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series Sound Terminal
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 6 Ohm
Operating Supply Voltage 5 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part STA350BW
Supplied Contents Board(s)
Win Source Part Number 795577-STEVAL-CCA030V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-CCA030V1
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA030V1 CAD Model

Description

STEVAL-CCA030V1 - Audio Power Amplifier Demonstration Board

The STEVAL-CCA030V1 from STMicroelectronics is a sophisticated demonstration board designed for audio enthusiasts and professionals seeking a high-performance audio power amplifier solution. This board showcases the capabilities of STMicroelectronics' advanced audio amplifier technology, specifically tailored for applications requiring high audio quality and efficiency.

At the heart of the STEVAL-CCA030V1 is a cutting-edge class-D audio amplifier, which delivers a powerful audio experience with minimal power loss. The board is capable of driving stereo speakers with excellent sound clarity and fidelity, making it ideal for home audio systems, multimedia setups, and active speaker applications.

The demonstration board features a wide range of input options, including both analog and digital inputs, providing users with flexibility in connecting various audio sources. It also includes advanced protection features such as short-circuit protection and thermal overload protection, ensuring the longevity and reliability of the amplifier under different operating conditions.

With its compact design, the STEVAL-CCA030V1 is easy to integrate into existing audio systems or to use as a standalone unit for testing and development purposes. The board is also equipped with user-friendly interfaces, including LED indicators for status monitoring and onboard potentiometers for volume control.

STMicroelectronics has designed the STEVAL-CCA030V1 with an emphasis on performance and user experience. The board's high efficiency not only reduces energy consumption but also minimizes heat generation, allowing for cooler operation and potentially eliminating the need for bulky heatsinks.

Overall, the STEVAL-CCA030V1 is an exceptional tool for audio system designers and hobbyists alike, offering a glimpse into the high-quality audio amplification that STMicroelectronics can provide. Whether for prototyping, educational purposes, or high-fidelity audio applications, this demonstration board is sure to impress with its robust features and outstanding audio performance.

You May Also Be Interested in

Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess