EN
  • EN
  • DE

TAS5616PHD2EVM

Part No TAS5616PHD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5616PHD / TAS5616PHD Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Operating Supply Voltage 25 V ~ 50 V
Board Type Fully Populated
Utilized IC / Part TAS5616
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 796327-TAS5616PHD2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5616
Introduction Date May 05, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5616PHD2EVM CAD Model

Description

The TAS5616PHD2EVM is an evaluation module designed by Texas Instruments to aid developers, engineers, and audio enthusiasts in assessing the capabilities and performance of the TAS5616PHD class-D audio amplifier. This particular evaluation module is a practical tool for those looking to design high-fidelity audio systems with efficient power management and exceptional sound quality.

Key Features

  • High-Performance Audio: The TAS5616PHD2EVM is built around the TAS5616PHD amplifier IC, which delivers pure, high-quality audio with low distortion and noise.
  • Efficient Power Use: As a class-D amplifier, it offers high efficiency, which means less power is wasted as heat and more is used to amplify the audio signal.
  • Advanced Thermal Management: The module includes a sophisticated thermal management system, ensuring stable operation even under high load conditions.
  • Flexible Power Supply: The EVM can operate over a wide power supply range, accommodating various application requirements.
  • Easy to Use: The TAS5616PHD2EVM comes with user-friendly features such as onboard connectors and jumpers for quick setup and experimentation.
  • Diagnostic Tools: Built-in error reporting and diagnostics help users troubleshoot and optimize their designs.

Applications

The TAS5616PHD2EVM is suitable for a wide range of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Consumer audio-visual products

Support and Resources

Texas Instruments provides comprehensive support for the TAS5616PHD2EVM through detailed documentation, application notes, and a dedicated technical support team. Users can access a wealth of resources to expedite development and ensure successful integration of the EVM into their audio projects.

You May Also Be Interested in

Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess