EN
  • EN
  • DE

STEVAL-CCA044V1

Part No STEVAL-CCA044V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR TDA7498E / TDA7498E Audio Amplifier Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 220W x 1 @ 4 Ohm; 160W x 2 @ 4 Ohm
Operating Supply Voltage 14 V ~ 36 V
Board Type Fully Populated
Utilized IC / Part TDA7498E
Supplied Contents Board(s)
Win Source Part Number 796572-STEVAL-CCA044V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-CCA044V1
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA044V1 CAD Model

Description

The STEVAL-CCA044V1 from STMicroelectronics is a state-of-the-art audio power amplifier demonstration board designed to showcase the performance of the TDA7491LP dual BTL class-D audio amplifier IC. This compact and efficient board is ideal for a wide range of audio applications, from LCD TVs and monitors to wireless speakers and portable audio systems.

Key Features

  • High-Efficiency Class-D Operation: The TDA7491LP amplifier IC operates in class-D, ensuring high efficiency and reduced power loss, making it suitable for energy-conscious applications.
  • Power Output: Capable of delivering up to 2 x 10 W of continuous RMS output power into an 8Ω load with less than 10% THD+N, or 2 x 20 W into a 4Ω load with less than 10% THD+N, ensuring clear and powerful audio performance.
  • Wide Supply Voltage Range: The board operates over a wide supply voltage range (6 - 18 V), accommodating various power sources and making it versatile for different use cases.
  • Thermal Protection: Integrated thermal overload protection safeguards the IC against damage from overheating, ensuring reliability and longevity of the board.
  • Compact Design: The STEVAL-CCA044V1's small form factor makes it easy to integrate into a variety of audio applications without taking up excessive space.

Applications

The STEVAL-CCA044V1 is suitable for a variety of applications, including:

  • Home audio systems
  • Active speakers
  • Portable audio devices
  • Sound bars and docking stations
  • TV and monitor audio systems

Why Choose the STEVAL-CCA044V1?

With its high-efficiency class-D architecture, the STEVAL-CCA044V1 provides a powerful audio amplification solution that minimizes energy consumption. The integration of thermal protection ensures safe operation under varying conditions, making it a reliable choice for developers and audio enthusiasts alike. The flexibility offered by its wide operating voltage range and its compact size allows for easy implementation in a multitude of audio applications, delivering exceptional sound quality and performance.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess