EN
  • EN
  • DE

STEVAL-CCA021V1

Part No STEVAL-CCA021V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.2W x 1 or 2 @ 4Ohm
Board Type Fully Populated
Utilized IC / Part STM32F103, TS4657(TS2012, TS4962, TS472)
Supplied Contents Board(s)
Other Names 497-10338
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284343-STEVAL-CCA021V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA021V1 CAD Model

Description

The STEVAL-CCA021V1 from STMicroelectronics is a state-of-the-art demonstration board specifically designed to showcase the performance of the TDA7491LP dual BTL class-D audio amplifier. This board is an excellent tool for developers and audio enthusiasts looking to explore the capabilities of a high-efficiency amplifier in various audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TDA7491LP amplifier on the STEVAL-CCA021V1 operates in class-D mode, ensuring high efficiency and low power dissipation, making it ideal for battery-powered applications.
  • Wide Supply Voltage Range: The board is designed to work within a supply voltage range of 8V to 26V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Output Power: Capable of delivering up to 2 x 10W of output power into an 8Ω load, the STEVAL-CCA021V1 can drive a wide range of speakers with clarity and power.
  • Compact Design: The small form factor of the board makes it easy to integrate into existing projects or for use in space-constrained applications.
  • Thermal Protection: The onboard thermal protection circuitry prevents damage to the amplifier and the connected load under high-temperature conditions.
  • EMI Compliant: The design minimizes electromagnetic interference, making it suitable for use in environments with strict EMI requirements.

Applications

The STEVAL-CCA021V1 is versatile and can be used in various audio applications, including:

  • Wireless speakers
  • Home audio systems
  • Portable audio devices
  • Active monitors
  • TV soundbars

Design Support

STMicroelectronics provides extensive design support for the STEVAL-CCA021V1, including detailed documentation, reference design files, and technical support from their engineering team. This ensures that integrating the demonstration board into your project or product is as seamless as possible, accelerating the development process and reducing time to market.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess