EN
  • EN
  • DE

TPA6020A2EVM

Part No TPA6020A2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVALUATION MODULE FOR TPA6020A2 / TPA6020A2 AUDIO POWER AMPLIFIER EVALUATION MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA6020A2
Supplied Contents Board(s)
Win Source Part Number 797803-TPA6020A2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6020A2
Introduction Date June 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA6020A2EVM CAD Model

Description

TPA6020A2EVM - Texas Instruments Audio Power Amplifier Evaluation Module

The TPA6020A2EVM from Texas Instruments is a comprehensive evaluation module designed for testing and performance analysis of the TPA6020A2 audio power amplifier. This versatile evaluation module is an essential tool for engineers and audio enthusiasts to explore the features and capabilities of the TPA6020A2 IC, which is a stereo audio power amplifier capable of delivering high-quality sound with high efficiency.

Key Features:

  • High-Quality Audio Performance: The TPA6020A2EVM is engineered to deliver pristine audio quality with low distortion and noise, ensuring an excellent listening experience.
  • Efficient Power Usage: With the TPA6020A2's efficient Class-AB operation, the evaluation module provides a balance between power efficiency and audio fidelity, making it suitable for a wide range of applications.
  • Flexible Power Supply: The module can operate over a wide supply voltage range, accommodating various power requirements for different use cases.
  • Heat Dissipation: Designed with thermal performance in mind, the TPA6020A2EVM includes a heat sink to manage the temperature rise during operation, ensuring reliability and longevity of the IC.
  • Easy Integration: With comprehensive input and output connectors, the evaluation module can be easily connected to existing audio systems for quick testing and prototyping.

Applications:

The TPA6020A2EVM is ideal for a broad array of audio applications, including:

  • Home stereo systems
  • Television sound bars
  • Desktop audio systems
  • Portable speaker docks

Package Contents:

Each TPA6020A2EVM package includes:

  • The TPA6020A2 Evaluation Module
  • User's Guide with detailed instructions for setup and use
  • Technical documentation of the TPA6020A2 IC

With its robust design and comprehensive documentation, the TPA6020A2EVM from Texas Instruments is an invaluable tool for developing and fine-tuning audio solutions that require high-quality amplification.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess