EN
  • EN
  • DE

TAS5612PHD2EVM

Part No TAS5612PHD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5612PHD / TAS5612PHD Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2 Ohm; 125W x 2 @ 4 Ohm
Operating Supply Voltage 16 V ~ 32.5 V
Board Type Fully Populated
Utilized IC / Part TAS5612PHD
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 796320-TAS5612PHD2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5612
Introduction Date December 22, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5612PHD2EVM CAD Model

Description

Introducing the TAS5612PHD2EVM from Texas Instruments

The TAS5612PHD2EVM is a cutting-edge evaluation module designed by Texas Instruments to showcase the capabilities and features of the TAS5612PHD, a high-performance audio power amplifier. This evaluation module is an essential tool for engineers and audio enthusiasts who are looking to test and implement high-fidelity audio solutions in their applications.

Key Features of the TAS5612PHD2EVM

  • High-Quality Audio Performance: The TAS5612PHD2EVM delivers exceptional audio quality with low distortion and noise, ensuring a clear and powerful sound output. It supports a wide range of audio frequencies, making it suitable for a variety of high-fidelity audio applications.
  • Efficient Class-D Operation: Utilizing Texas Instruments' advanced Class-D technology, the TAS5612PHD2EVM offers efficient power conversion, leading to reduced heat dissipation and energy consumption. This makes it an eco-friendly solution for audio amplification.
  • Flexible Power Supply Options: The EVM is designed to operate over a broad supply voltage range, accommodating various power supply requirements and simplifying integration into different system designs.
  • Easy-to-Use Interface: With user-friendly connectors and an intuitive layout, the TAS5612PHD2EVM allows for quick setup and ease of use. This enables developers to focus on their application without worrying about complex hardware configurations.
  • Comprehensive Protection Features: The evaluation module comes with built-in protection mechanisms such as over-current, over-temperature, and under-voltage lockout, ensuring the longevity and reliability of the amplifier under various operating conditions.

Applications

The TAS5612PHD2EVM is versatile and can be used in a range of applications where high-quality audio amplification is required. This includes home theater systems, professional audio equipment, active speakers, and other consumer electronics that demand premium sound performance.

Why Choose the TAS5612PHD2EVM?

With the TAS5612PHD2EVM, Texas Instruments provides an exceptional tool for evaluating and demonstrating the capabilities of the TAS5612PHD amplifier. Its superior audio quality, energy efficiency, and robust protection features make it an ideal choice for developers looking to create or enhance audio systems with reliable, high-performance amplification. Whether you are an audiophile, a professional sound engineer, or an electronics enthusiast, the TAS5612PHD2EVM is the perfect platform to evaluate, test, and refine your audio solutions.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.3236 $104.3236
2+ $100.9583 $201.9166
3+ $97.5930 $292.7790
4+ $87.4972 $349.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess