EN
  • EN
  • DE

TPA6021A4EVM

Part No TPA6021A4EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVALUATION MODULE FOR TPA6021A4 / TPA6021A4 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm
Operating Supply Voltage 4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA6021A4
Supplied Contents Board(s)
Win Source Part Number 797804-TPA6021A4EVM
Popularity Medium
Supply and Demand Status Sufficient
Family Name TPA6021A4
Introduction Date June 01, 2005
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6021A4EVM CAD Model

Description

TPA6021A4EVM - Texas Instruments Audio Power Amplifier Evaluation Module

The TPA6021A4EVM from Texas Instruments is a state-of-the-art audio power amplifier evaluation module designed for the meticulous assessment and benchmarking of the TPA6021A4 integrated circuit. This high-fidelity audio amplifier is tailored for consumer electronics, offering a perfect blend of performance and efficiency for applications such as TVs, desktop computers, and portable speaker systems.

Key Features

  • High-Quality Audio Amplification: The TPA6021A4EVM delivers premium audio quality with low distortion, ensuring a crystal-clear listening experience.
  • Efficient Power Usage: Designed for efficiency, the module minimizes power consumption while maintaining high audio performance, making it ideal for battery-powered devices.
  • Flexible Power Supply: The evaluation module operates across a wide range of power supplies, accommodating various system design requirements.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the module from damage due to overheating or short-circuit conditions, enhancing its reliability and longevity.

Technical Specifications

  • Output Power: Capable of driving significant power levels to deliver loud and clear audio without distortion.
  • Load Impedance: Optimized for speakers with common impedance ratings, allowing for flexible speaker selection and design.
  • Signal-to-Noise Ratio (SNR): High SNR ensures that audio output is free from unwanted noise, providing an immersive listening experience.

Design and Development Support

The TPA6021A4EVM is accompanied by comprehensive documentation and support materials. Designers can access detailed schematics, layout files, and user guides to expedite the development process. Additionally, Texas Instruments provides expert technical support to assist with any questions or challenges that may arise during evaluation and design integration.

Applications

With its versatile features and high-quality audio output, the TPA6021A4EVM is suitable for a wide array of audio applications, including:

  • Home Entertainment Systems
  • Desktop Audio Solutions
  • Portable Speakers and Docking Stations
  • Interactive Kiosks and Terminals

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess