EN
  • EN
  • DE

TPA3110D2EVM

Part No TPA3110D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA3100D2 / TPA3110D2 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SpeakerGuard
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part TPA3110D2
Supplied Contents Board(s)
Win Source Part Number 797791-TPA3110D2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3110D2
Introduction Date July 01, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3110D2EVM CAD Model

Description

TPA3110D2EVM - Texas Instruments Evaluation Module

The TPA3110D2EVM is an evaluation module designed by Texas Instruments to help developers and engineers evaluate the performance and functionalities of the TPA3110D2, a high-efficiency Class-D audio amplifier. This compact, feature-rich module is an excellent tool for prototyping, testing, and developing audio applications where space and power efficiency are critical.

At the heart of the TPA3110D2EVM lies the TPA3110D2 amplifier IC, capable of delivering up to 15W per channel into an 8Ω load with excellent audio quality and thermal performance. The IC includes advanced features such as a 90% efficient Class-D operation that significantly reduces heat dissipation and power loss, making it ideal for battery-powered and energy-sensitive applications.

The evaluation module comes with a pre-built circuit that demonstrates the capabilities of the TPA3110D2. It includes connectors and jumpers for easy interfacing with external devices and for testing different configurations. Users can quickly assess features like the amplifier's gain settings, filter configurations, and the impact of different speaker loads on audio performance.

The TPA3110D2EVM is equipped with a variety of protection features, ensuring reliable operation under adverse conditions. These include over-current protection, thermal protection, and under-voltage lockout, which safeguard the module and connected components from potential damage.

This evaluation module is not only a powerful tool for audio application design but also serves as an educational platform for those looking to deepen their understanding of Class-D audio amplifier technology. With comprehensive documentation and support from Texas Instruments, users can swiftly move from concept to product, leveraging the TPA3110D2EVM for rapid prototyping and design validation.

Whether you're an audio enthusiast, a professional engineer, or a student, the TPA3110D2EVM from Texas Instruments offers a convenient and effective way to explore the possibilities of modern audio amplification.

You May Also Be Interested in

Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess