EN
  • EN
  • DE

TPA6010A4EVM

Part No TPA6010A4EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA6010A4 / TPA6010A4 Evaluation Module (EVM)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.7W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA6010A4
Supplied Contents Board(s)
Win Source Part Number 797801-TPA6010A4EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6010A4EVM
Introduction Date November 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6010A4EVM CAD Model

Description

The TPA6010A4EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities and features of the TPA6010A4, a high-fidelity audio power amplifier. This evaluation module is an excellent tool for audio engineers, designers, and hobbyists to experiment with and integrate the TPA6010A4 amplifier into various audio applications.

Key Features

  • High-Quality Audio Performance: The TPA6010A4EVM delivers exceptional audio quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring a clear and dynamic sound experience.
  • Efficient Power Use: With its advanced design, the TPA6010A4 amplifier operates efficiently, minimizing power loss and heat generation, making it ideal for battery-powered and energy-conscious applications.
  • Flexible Power Supply: The module supports a wide range of power supply voltages, accommodating various design requirements and allowing for versatile usage in different audio systems.
  • Easy Integration: The TPA6010A4EVM is designed for easy integration into existing audio setups, featuring standard audio input and output connectors, as well as user-friendly interfaces for quick setup and testing.
  • Comprehensive Documentation: Texas Instruments provides thorough documentation, including a detailed user guide, schematic diagrams, and application notes, to assist users in maximizing the potential of the TPA6010A4EVM.

Applications

The TPA6010A4EVM is versatile and can be used in a wide range of audio applications, including:

  • Home theater systems
  • Desktop and laptop audio solutions
  • Portable and wireless speakers
  • Professional audio equipment
  • Automotive audio systems

Technical Specifications

The TPA6010A4EVM is built around the TPA6010A4 integrated circuit, which is capable of driving stereo speakers with an output power of up to 10 W per channel into an 8-ohm load. The module also features thermal and short-circuit protection mechanisms to ensure reliable and safe operation under various conditions.

For audio professionals and enthusiasts looking to evaluate and implement high-quality audio amplification solutions, the TPA6010A4EVM from Texas Instruments represents a comprehensive and user-friendly platform.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess