Product Overview: STA8088CFGTR by STMicroelectronics
The STA8088CFGTR is a cutting-edge, multi-constellation satellite navigation receiver chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced product is tailored for the automotive market and is ideal for a wide range of applications that require high precision and reliable GPS/GNSS capabilities.
Key Features:
- Multi-Constellation Support: The STA8088CFGTR is compatible with a variety of satellite systems including GPS, Glonass, Galileo, and QZSS, ensuring comprehensive coverage and improved positioning accuracy.
- High Sensitivity: With its high sensitivity navigation engine, the STA8088CFGTR can maintain accurate location tracking in challenging environments, such as urban canyons or dense foliage areas.
- Low Power Consumption: Designed for power-sensitive applications, the device operates efficiently, which is crucial for battery-powered systems and helps to extend the operational lifespan of the end product.
- Advanced Noise Reduction: The chip features advanced noise reduction techniques, including multi-path mitigation hardware, which significantly improves performance in noisy environments.
- Integrated Real Time Clock (RTC): An on-chip RTC provides a time reference for the navigation system, which aids in faster signal acquisition and reduces the time to first fix (TTFF).
Applications:
The STA8088CFGTR is versatile and can be used in a variety of applications such as:
- Automotive navigation systems
- Telematics devices (including fleet management and asset tracking)
- Emergency call (eCall) systems
- Advanced driver-assistance systems (ADAS)
- Portable navigation devices
Technical Specifications:
The STA8088CFGTR boasts an impressive set of technical specifications that make it a top choice for developers and manufacturers:
- Supply Voltage: 1.8V to 3.3V
- Operating Temperature Range: -40°C to +85°C
- Packaging: VQFN-44 (7x7 mm)
- Communication Interfaces: UART, I2C, SPI
- Memory: Integrated ROM and RAM for program execution and data storage
STMicroelectronics provides comprehensive support for the STA8088CFGTR, including detailed datasheets, technical documentation, and application notes to assist developers in integrating this high-performance navigation receiver into their designs.