EN
  • EN
  • DE

MAX14736EWL+T

Part No MAX14736EWL+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RF RECEIVER 9WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications General Purpose
Current - Receiving 30µA
Voltage - Supply 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.34x1.36)
Base Product Number MAX14736
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 963379-MAX14736EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX14736EWL+T CAD Model

Description

Maxim Integrated MAX14736EWL+T Overview

The MAX14736EWL+T from Maxim Integrated is a robust, high-performance analog switch designed to deliver exceptional signal integrity and protection for a variety of applications. This advanced component is part of Maxim's extensive range of integrated circuits, renowned for their reliability and cutting-edge technology. The MAX14736EWL+T is a testament to Maxim's commitment to providing solutions that meet the stringent requirements of modern electronic systems.

Key Features

  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various levels of signals and ensuring versatility in different circuit configurations.
  • Low On-Resistance: With its low on-resistance, the MAX14736EWL+T ensures minimal signal distortion and power loss, making it ideal for applications requiring high signal fidelity.
  • High ESD Protection: The switch is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of sudden voltage spikes.
  • Extended Temperature Range: This component is designed to operate reliably over an extended temperature range, making it suitable for use in harsh environments.
  • Compact Package: The MAX14736EWL+T comes in a small, leadless package, allowing for space-efficient designs and integration into compact electronic assemblies.

Applications

The MAX14736EWL+T is a versatile switch that can be employed in a wide array of applications, including but not limited to:

  • USB 2.0 High-Speed Switching
  • Battery-Powered Devices
  • Audio and Video Signal Routing
  • Portable Consumer Electronics
  • Industrial Control Systems

Product Specifications

The MAX14736EWL+T boasts a compact WLP (Wafer-Level Package) and is supplied on tape and reel for ease of manufacturing and assembly processes. It is available in a tape of 3000 units, ensuring ample supply for large-scale production runs. With Maxim Integrated's reputation for quality and the MAX14736EWL+T's advanced features, this analog switch is an excellent choice for designers looking for a reliable and efficient solution for their switching needs.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to consult the Maxim Integrated official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8206 $53.3390
150+ $0.6733 $100.9950
230+ $0.6523 $150.0290
320+ $0.6312 $201.9840
410+ $0.6102 $250.1820
550+ $0.5471 $300.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess