EN
  • EN
  • DE

CYBL10163-56LQXI

Part No CYBL10163-56LQXI
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Core Architecture ARM
Current - Receiving 21.5 mA
Current - Transmitting 20 mA
Data Bus Width 32 b
Data Rate 1 Mbps
Frequency 2.4 GHz
Interface I2C, I2S, SPI, UART
Lead Free Lead Free
Max Frequency 48 MHz
Max Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of GPIO 36
Number of Pins 56
Number of Programmable I/O 36
Number of Timers/Counters 4
RAM Size 16 kB
RoHS Compliant
Schedule B 8542310000, 8542310000
Sensitivity (dBm) -91 dBm
Watchdog Timer Yes
Win Source Part Number 1198141-CYBL10163-56LQXI
Categories RF Receivers
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CYBL10163-56LQXI CAD Model

Description

The CYBL10163-56LQXI is an RF Receiver IC from Cypress Semiconductor Corp. It supports a frequency of 2.4 GHz and a data rate of 1 Mbps.

  • Type: RF Receiver IC
  • Manufacturer: Cypress Semiconductor Corp
  • Frequency: 2.4 GHz
  • Data Rate: 1 Mbps
  • Memory Size: 16 kB
  • RAM Size: 16 kB
  • Interface: I2C, I2S, SPI, and UART
  • Sensitivity: -91 dBm
  • Voltage Range: 1.71V to 5.5V
  • Temperature Range: -40°C to 105°C
  • Compliance: Lead-free and RoHS compliant

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.9654
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6331 $65.3240
90+ $1.3400 $120.6000
135+ $1.2981 $175.2435
185+ $1.2563 $232.4155
240+ $1.2144 $291.4560
320+ $1.0887 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess