EN
  • EN
  • DE

STM8SPLNB1M6

Part No STM8SPLNB1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8BIT DISEQC 20SOIC / MCU 8-bit STM8 CISC ROMLess 3.3V/5V 20-Pin SOIC W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tube
Applications SaTCR LNBs and Switchers
Core Processor STM8
Interface DiSEqC, I2C
Operating Supply Voltage 2.95 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 795757-STM8SPLNB1M6
Popularity Medium
Supply and Demand Status Limited
Family Name STM8SPLNB1
Introduction Date July 28, 2011
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8SPLNB1M6 CAD Model

Description

Product Overview: STM8SPLNB1M6 from STMicroelectronics

The STM8SPLNB1M6 is a highly integrated, robust microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring a balance between performance, power efficiency, and cost-effectiveness. This device is a part of the STM8S series, which is well-regarded for its reliability and ease of use in embedded systems.

Key Features

  • Core: The microcontroller is built around a high-performance STM8 core operating at a frequency of up to 16 MHz. This core ensures efficient handling of tasks and processes, making it suitable for a variety of time-sensitive applications.
  • Memory: Equipped with 1 Mbit of on-chip flash memory, the STM8SPLNB1M6 provides ample space for application code and data storage, reducing the need for external memory components.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports allow for versatile interfacing with peripheral devices, sensors, and actuators, enabling the microcontroller to adapt to a multitude of electronic designs.
  • ADC: An integrated analog-to-digital converter (ADC) provides the capability to convert analog signals into digital data, which is essential for applications involving sensor readings and analog signal processing.
  • Timers: Advanced timer modules, including PWM capability, offer precise timing and control for tasks such as motor control, LED dimming, and other time-dependent operations.
  • Communication Interfaces: The STM8SPLNB1M6 supports a range of communication protocols including I2C, SPI, and UART, facilitating easy communication with other microcontrollers, computers, and network modules.
  • Power Management: With its low-power modes and power-saving features, the microcontroller is an excellent choice for battery-powered and energy-sensitive applications.

Applications

The versatility of the STM8SPLNB1M6 makes it an ideal choice for a broad spectrum of applications, including industrial control systems, consumer electronics, automotive modules, home automation, and IoT devices. Its robust design and comprehensive feature set ensure that it can meet the demands of both simple and complex projects.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the STM8SPLNB1M6 is no exception. It is backed by the company's extensive support network, including detailed documentation, development tools, and a community of engineers and enthusiasts. This ensures that developers can accelerate their product development cycle and bring their innovations to market with confidence.

You May Also Be Interested in

Ricoh
Lowest to $8.1612
Ricoh
Lowest to $23.3784
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
NEC
Lowest to $9.6119
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Ricoh
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7772 $53.8860
12+ $8.8429 $106.1148
18+ $8.5665 $154.1970
25+ $8.2902 $207.2550
32+ $8.0138 $256.4416
42+ $7.1848 $301.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess