EN
  • EN
  • DE

MAX2142GTM/V+

Part No MAX2142GTM/V+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF TO BITS SDARS RECEIVER / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX2142
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 925260-MAX2142GTM/V+
Ultra Librarian 3D Model Ultra Librarian MAX2142GTM/V+ CAD Model

Description

Product Overview: MAX2142GTM/V+ by Maxim Integrated

The MAX2142GTM/V+ from Maxim Integrated is a high-performance, fully integrated, single-conversion television tuner designed to receive digital broadcasts. This advanced tuner is an ideal solution for portable devices due to its compact size and low power consumption. It is designed to support various digital television standards, making it a versatile component for a range of consumer electronics.

Key Features

  • High Integration: The device integrates an RF tuner, IF filter, and demodulator in a single chip, significantly reducing the external component count and simplifying design efforts.
  • Low Power Consumption: Engineered for battery-powered devices, the MAX2142GTM/V+ offers an energy-efficient operation, which is critical for extending the battery life of portable electronics.
  • Wide Frequency Range: It operates over a broad frequency range, accommodating various broadcast bands and ensuring compatibility with multiple digital TV standards.
  • Small Form Factor: Housed in a compact package, the tuner is suitable for space-constrained applications such as mobile phones, portable media players, and handheld TVs.

Performance Specifications

  • Sensitivity: The device provides excellent sensitivity, enabling the reception of weak signals without compromising the quality of the viewing experience.
  • Selectivity: With its integrated IF filter, the MAX2142GTM/V+ offers outstanding selectivity, ensuring clear signal reception even in environments with high interference.
  • Phase Noise: The tuner's low phase noise performance contributes to a high-quality signal, which is essential for digital television reception.

Applications

  • Portable and handheld television devices
  • Mobile phones with TV functionality
  • Personal media players with TV capabilities
  • In-car entertainment systems

The MAX2142GTM/V+ from Maxim Integrated represents a blend of innovation and practicality, delivering high-quality television reception in a small, power-efficient package. Its ease of integration and support for multiple standards make it a go-to solution for manufacturers looking to add digital TV functionality to their portable and handheld devices.

You May Also Be Interested in

Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess