Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L0
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Nucleo-64
Utilized IC / Part STM32L010
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32L010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366683-NUCLEO-L010RB
Ultra Librarian 3D Model Ultra Librarian NUCLEO-L010RB CAD Model

Description

The NUCLEO-L010RB is a highly versatile development board from STMicroelectronics that enables users to unleash the full potential of the STM32L0 ultra-low-power microcontroller series. This development board is part of the STM32 Nucleo family, which is well-known for its ease of use and robust design, making it suitable for prototype development, educational purposes, and even small-scale production.

At the heart of the NUCLEO-L010RB is the STM32L010RB microcontroller, featuring a 32-bit ARM Cortex-M0+ core with a frequency of up to 32 MHz. This MCU is designed with energy efficiency in mind, offering a variety of power-saving modes to ensure optimal performance for power-sensitive applications.

Key Features:

  • Microcontroller: STM32L010RB with 32 KB of Flash memory and 8 KB of SRAM.
  • Connectivity: The board includes an ST-LINK/V2-1 debugger/programmer with SWD connector, which facilitates programming and debugging without the need for additional hardware.
  • Expandability: Arduino Uno V3 connectivity support and ST morpho headers provide extensive expansion capabilities, allowing for easy integration with a wide range of specialized shields and modules.
  • Power Options: The NUCLEO-L010RB can be powered via USB, or an external source, ensuring flexibility in various development environments.
  • Comprehensive Development Ecosystem: Full compatibility with a wide range of development environments including IAR™, Keil®, and GCC-based IDEs.

The NUCLEO-L010RB also offers a variety of peripherals such as timers, I2C, SPI, USART, and ADC interfaces, making it a perfect choice for projects that require a range of input and output options. The board's support for mbed enables rapid prototyping and development through an extensive range of available libraries and resources.

Whether you're a professional engineer, a student, or a hobbyist, the NUCLEO-L010RB development board is a cost-effective and flexible solution for exploring the capabilities of the STM32 microcontroller family. Its rich set of features and extensive ecosystem support ensure a smooth development experience from concept to production.

You May Also Be Interested in

Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
ECAD model for DEV-16791
STMicroelectronics
NUCLEO-144 STM32L496ZG EVAL BRD
Lowest to $45.5704
ECAD model for NUCLEO-L496ZG
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6921 $65.3842
4+ $26.8243 $107.2972
6+ $25.9861 $155.9166
8+ $25.1478 $201.1824
11+ $24.3095 $267.4045
14+ $21.7948 $305.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention