EN
  • EN
  • DE

VV6411C036

Part No VV6411C036
Manufacturer STMicroelectronics
Catalog Image Sensors, Camera
Description DUAL-MODE DIGITAL CAMERA CHIPSET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Image Sensors,Camera
Manufacturer STMicroelectronics
Win Source Part Number 409313-VV6411C036
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VV6411C036 CAD Model

Description

The VV6411C036 is a state-of-the-art CMOS image sensor from STMicroelectronics, designed for a broad range of applications that require high-quality image capture. This sensor is part of STMicroelectronics' extensive portfolio of imaging solutions that combine advanced technology with high performance to deliver exceptional image quality.

Key Features

  • High-Resolution Imaging: The VV6411C036 boasts a high pixel count, providing detailed and crisp images suitable for various imaging applications.
  • CMOS Technology: Utilizing advanced CMOS technology, the sensor offers excellent imaging performance with low power consumption, making it ideal for portable and battery-powered devices.
  • Low-Light Performance: Engineered to perform well in low-light conditions, the VV6411C036 ensures clear and noise-free images even in challenging lighting scenarios.
  • Fast Frame Rates: The sensor supports high frame rates, enabling smooth video capture and real-time applications without compromising image quality.
  • Wide Dynamic Range: With its wide dynamic range, the VV6411C036 can handle scenes with high contrast, preserving details in both bright and dark areas of the image.

Applications

The versatility of the VV6411C036 makes it suitable for a wide array of applications, including but not limited to:

  • Security and Surveillance Cameras
  • Automotive Vision Systems
  • Industrial and Machine Vision
  • Medical Imaging Devices
  • Consumer Electronics

Technical Specifications

The VV6411C036 comes with a robust set of technical specifications that cater to demanding imaging requirements:

  • Resolution: High-resolution sensor with a significant number of effective pixels
  • Pixel Size: Optimized pixel size for a balance between sensitivity and image detail
  • Shutter Type: Incorporates a global shutter or rolling shutter (depending on the specific variant) to reduce motion artifacts
  • Interface: Features an easy-to-use digital interface for quick integration into system designs
  • Power Consumption: Designed for low power operation to extend device battery life

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the STMicroelectronics official website or contact their sales and support team.

You May Also Be Interested in

NEC
Need more? Email Us
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess