EN
  • EN
  • DE

CYBL10563-68FLXIT

Part No CYBL10563-68FLXIT
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 68XFBGA  /  IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 3dBm
Sensitivity -89dBm
Memory Size 128kB Flash, 16kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 36
Voltage - Supply 1.9V ~ 5.5V
Current - Receiving 16.4mA
Current - Transmitting 15.6mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 68-XFBGA, WLCSP
Supplier Device Package 68-WLCSP (3.52x3.91)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Names CYBL10563-68FLXITTR,CYBL10563-68FLXITDKR,2015-CYBL10563-68FLXITTR,2015-CYBL10563-68FLXITCT,2015-CYBL10563-68FLXITDKR,-CYBL10563-68FLXIT,CYBL10563-68FLXITCT
Standard Package 2,000
Win Source Part Number 1201067-CYBL10563-68FLXIT
Ultra Librarian 3D Model Ultra Librarian CYBL10563-68FLXIT CAD Model

Description

The CYBL10563-68FLXIT is an RF transceiver IC that operates in the 2.4GHz frequency range.

  • Frequency Range: 2.4GHz
  • Protocol: Bluetooth v4.1
  • Type: TxRx + MCU
  • Memory Size: 128kB Flash, 16kB SRAM
  • Power Output: 3dBm
  • Sensitivity: -89dBm
  • Maximum Data Rate: 1Mbps
  • GPIO Pins: 36
  • Serial Interfaces: I2C, I2S, SPI, UART
  • Modulation: GFSK
  • Package: 68-XFBGA, WLCSP
  • Temperature Range: -40°C to 105°C
  • Operating Voltage: 1.9V to 5.5V
  • Status: Obsolete

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,757 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess