EN
  • EN
  • DE

XB24CZ7UISB003

Part No XB24CZ7UISB003
Manufacturer Digi International
Catalog RF Receivers
Description RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Digi
Series XBee® ZigBee®
Package Tray
Product Status Not For New Designs
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 8dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part EM357
Memory Size 32kB Flash, 2kB RAM
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 28mA ~ 45mA
Current - Transmitting 33mA ~ 59mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XB24CZ7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 602-1246
Standard Package 36
Win Source Part Number 1196803-XB24CZ7UISB003
Ultra Librarian 3D Model Ultra Librarian XB24CZ7UISB003 CAD Model

Description

The XBee® ZigBee® XB24CZ7UISB003 is a high-performance RF transceiver module and modem manufactured by Digi.

  • Series: XBee® ZigBee®
  • Frequency: 2.4GHz
  • Protocol: Zigbee®
  • Data Rate: 1Mbps
  • Memory Size: 32kB Flash, 2kB RAM
  • Antenna Type: U.FL
  • Power Output: 8dBm
  • Sensitivity: -102dBm
  • Receiving Current: 28mA ~ 45mA
  • Transmitting Current: 33mA ~ 59mA
  • Voltage Supply: 2.1V ~ 3.6V
  • Package: Module
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess