EN
  • EN
  • DE

ST25R3912-AWLT

Part No ST25R3912-AWLT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 30WLCSP / RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 30-WFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 30-WFBGA, WLCSP
Supplier Device Package 30-WLCSP (3.07x2.87)
Base Product Number ST25
Other Names 497-18040-2,497-18040-1,497-ST25R3912-AWLTDKR,-1138-ST25R3912-AWLTDKR,-1138-ST25R3912-AWLTTR,497-18040-6,497-18040-6,-1138-ST25R3912-AWLTCT,ST25R3912-AWLT,497-ST25R3912-AWLTCT,497-18040-1,497-18040-2,497-ST25R3912-AWLTTR
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235531-ST25R3912-AWLT
Ultra Librarian 3D Model Ultra Librarian ST25R3912-AWLT CAD Model

Description

The ST25R3912-AWLT is a highly integrated NFC/RFID Reader IC from STMicroelectronics, designed to offer an optimal solution for next-generation, high-performance near field communication. As part of STMicroelectronics' renowned ST25R product line, this device is tailored for applications that demand high-speed communication and robust data integrity.

Features and Benefits

  • Multiple Communication Protocols: The ST25R3912-AWLT supports a wide range of communication protocols including ISO14443 Type A and B, FeliCa, and is capable of handling NFC Forum protocols, which makes it highly versatile for different NFC applications.
  • Advanced Noise Suppression: The device is equipped with STMicroelectronics' proprietary Noise Suppression Receiver (NSR) technology, which significantly enhances performance in noisy environments, ensuring reliable communication.
  • Dynamic Power Output: It features Dynamic Power Output (DPO) that optimizes power consumption, making it suitable for battery-powered devices where energy efficiency is critical.
  • Automatic Antenna Tuning: The inclusion of Automatic Antenna Tuning (AAT) technology simplifies the design process by adjusting to optimal performance, reducing the need for manual tuning.
  • High Data Rate: Capable of high data rate transmission, the ST25R3912-AWLT offers up to 848 kbit/s in both card and reader modes, facilitating quick data exchange.
  • Low Power Card Detection: Its Low Power Card Detection mode enables the device to identify the presence of a card with minimal power consumption, extending the battery life of portable devices.

Applications

The ST25R3912-AWLT is ideal for a range of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • ATMs and payment kiosks
  • Access control systems
  • Public transportation validators
  • NFC-enabled consumer electronics

With its robust feature set and flexible capabilities, the ST25R3912-AWLT stands out as a top choice for designers looking to incorporate NFC/RFID functionalities into their products. Its ability to deliver high-speed, reliable communication makes it a pivotal component in the evolving landscape of wireless connectivity.

You May Also Be Interested in

Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5051 $52.5357
17+ $6.1581 $104.6877
26+ $5.9656 $155.1056
35+ $5.7732 $202.0620
45+ $5.5808 $251.1360
60+ $5.0034 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,165 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess