EN
  • EN
  • DE

TMUX1108RSVR

Part No TMUX1108RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SINGLE 16UQFN / 1 Circuit IC Switch 8:1 4Ohm 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 6ns (Typ)
-3db Bandwidth 90MHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 7pF, 60pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -65dB ~ -45dB @ 1MHz ~ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TMUX1108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53257-6,296-53257-1,296-53257-2
Standard Package 3,000
Win Source Part Number 973648-TMUX1108RSVR
Ultra Librarian 3D Model Ultra Librarian TMUX1108RSVR CAD Model

Description

Introducing the TMUX1108RSVR from Texas Instruments

The TMUX1108RSVR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to cater to a wide range of applications that require high-performance signal routing. This device is particularly well-suited for data acquisition systems, test equipment, and various other applications that demand high accuracy and minimal signal distortion.

At the core of the TMUX1108RSVR is its low on-resistance, which stands at typically 5 ohms, ensuring that the signal integrity is maintained while passing through the multiplexer. This low on-resistance is matched by a low charge injection and low input leakage current, which are critical parameters for precision measurement systems. The device operates over a wide supply range from 1.08V to 5.5V, allowing it to be used in systems that have varying power supply requirements.

The TMUX1108RSVR offers a single-channel, 8:1 configuration, enabling users to select one of eight inputs to be passed to the output. This flexibility makes it an excellent choice for multiplexing multiple signals in resource-constrained environments. Moreover, the device boasts a wide operating temperature range from -40°C to 125°C, ensuring reliable performance in even the most demanding conditions.

Integration with digital systems is seamless, thanks to the TMUX1108RSVR's compatibility with 1.8V control logic, which allows for direct interfacing with low-voltage microcontrollers and digital processors. This feature simplifies the design process and reduces the need for additional level-shifting components.

For added reliability, the TMUX1108RSVR includes break-before-make switching, which prevents signal overlap during channel transitions, thus eliminating the possibility of shorting the inputs. This is particularly important in sensitive applications where signal integrity cannot be compromised.

Encased in a compact VQFN package, the TMUX1108RSVR is designed for space-constrained applications, offering a high-density solution without sacrificing performance. Its robust design and advanced features make it an ideal choice for designers looking for a high-quality, reliable multiplexing solution.

To learn more about the TMUX1108RSVR and how it can enhance your next project, visit the Texas Instruments website for detailed specifications, application notes, and support resources.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess