EN
  • EN
  • DE

SNJ54LS14W

Part No SNJ54LS14W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter, Schmitt Trigger
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 22 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 22 ns
Width 5.97 mm
Win Source Part Number 983177-SNJ54LS14W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS14W CAD Model

Description

SNJ54LS14W Hex Schmitt-Trigger Inverters

The SNJ54LS14W is a high-performance, military-grade integrated circuit from Texas Instruments, designed to provide reliable and robust logic inversion with built-in hysteresis. This device is a part of the 54LS series, which is well-suited for demanding applications that require operation in harsh conditions. The SNJ54LS14W features six independent Schmitt-trigger inverters in a single package, making it a versatile component for a wide range of digital applications.

Key Features:

  • Logic Type: Schmitt-Trigger Inverters
  • Number of Circuits: Six independent inverters
  • Supply Voltage Range: 4.5V to 5.5V, typical operation at 5V
  • Operating Temperature Range: -55°C to 125°C, suitable for military applications
  • Package Type: Ceramic Flat Package (W package)
  • Technology: Low Power Schottky
  • Hysteresis Voltage: Ensures noise immunity and clean switching
  • Output Current: Capable of driving 10 LS-TTL loads

The SNJ54LS14W is specifically designed to handle slow or noisy input signals, thanks to its Schmitt-trigger function that provides a hysteresis effect. This feature significantly enhances the noise immunity and transforms a noisy input into a clean, jitter-free output. The device's low power consumption, coupled with its ability to drive multiple loads, makes it an ideal choice for complex digital systems where power efficiency and reliability are critical.

Constructed with Texas Instruments' proven Low Power Schottky technology, the SNJ54LS14W offers fast switching characteristics without compromising on power efficiency. Its military-grade specifications ensure that the component can withstand extreme temperature variations and provide consistent performance, even in the most challenging environments.

Whether you are designing a mission-critical military system, a high-reliability aerospace platform, or any other application that demands the highest standards of component resilience and performance, the SNJ54LS14W from Texas Instruments is an excellent choice to fulfill your circuit design requirements.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.1976 $51.1976
3+ $42.0083 $126.0249
4+ $40.6956 $162.7824
6+ $39.3828 $236.2968
7+ $38.0701 $266.4907
9+ $34.1318 $307.1862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess