EN
  • EN
  • DE

OHD1-115B

Part No OHD1-115B
Manufacturer Kemet
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 115DEG C SPST-NC AXL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NC
Switching Temperature 239°F (115°C)
Current Rating - AC 0.3A (110V)
Current Rating - DC 0.3A (110V)
Tolerance ±9°F (±5°C)
Switching Cycles 100K
Termination Style PC Pins
Mounting Type Through Hole
Case / Package Axial
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509015-OHD1-115B
Ultra Librarian 3D Model Ultra Librarian OHD1-115B CAD Model

Description

N

You May Also Be Interested in

Honeywell
THERMOSTAT SWITCH AUTO OPERATOR
Need more? Email Us
Kemet
THERMOSTAT 40DEG C SPST-NC AXIAL
Need more? Email Us
Altech corporation
THERMOSTAT ADJ SPST-NC MODULE
Need more? Email Us
Honeywell
THERMOSTAT 146DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 63DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 110DEG C CYLINDER QC
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL
Need more? Email Us
Honeywell
THERMOSTAT 54DEG C CYLINDER QC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess