EN
  • EN
  • DE

B39202B7743E410

Part No B39202B7743E410
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 1.96GHZ 6SMD  /  1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Package Tape & Reel (TR)
Product Status Obsolete
Frequency - Center 1.96GHz
Bandwidth 60MHz
Insertion Loss 2dB
Applications Cell Phone
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Height (Max) 0.032" (0.80mm)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 9,000
Win Source Part Number 1047546-B39202B7743E410
Ultra Librarian 3D Model Ultra Librarian B39202B7743E410 CAD Model

Description

The Qualcomm B39202B7743E410 is a Surface Acoustic Wave (SAW) filter that is designed for use in cell phones.

  • Application: Cell Phones
  • Bandwidth: 60MHz
  • Insertion Loss: 2dB
  • Package: Tape and Reel
  • Quantity per Package: 9000 units
  • Height: 0.032 inches
  • Frequency Center: 1.96GHz
  • Package Type: 6-SMD, no lead
  • Dimensions: 0.098 inches in length and 0.079 inches in width
  • ECCN: EAR99
  • MSL Level: 3

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess