EN
  • EN
  • DE

TRF7964ARHBT

Part No TRF7964ARHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Interface SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 110°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 798366-TRF7964ARHBT
Popularity Medium
Supply and Demand Status Limited
Family Name TRF7964ARHB
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TRF7964ARHBT CAD Model

Description

Product Overview: Texas Instruments TRF7964ARHBT RFID/NFC Reader

The Texas Instruments TRF7964ARHBT is a highly integrated RFID (Radio Frequency Identification) reader/writer IC designed for use in a variety of applications including payment systems, access control, and asset tracking. This versatile chip supports a wide range of RFID standards, making it a perfect choice for developers looking to create solutions that are compatible with a multitude of RFID tags and NFC (Near Field Communication) devices.

Key Features

  • Multi-Protocol Support: The TRF7964ARHBT is capable of supporting multiple RFID protocols including ISO/IEC 15693, ISO/IEC 18000-3, ISO/IEC 14443A/B, and FeliCa, providing a high level of flexibility for system designers.
  • High-Frequency Operation: Operating at 13.56 MHz, this reader IC is designed for high-frequency RFID systems, ensuring quick and reliable communication with RFID tags and NFC-enabled devices.
  • Adjustable Output Power: The device features an adjustable RF output power, which allows for optimization of reading and writing range, power consumption, and performance in various environments.
  • Low Power Consumption: It is designed with power efficiency in mind, featuring a low-power mode that significantly reduces current draw when the device is not actively communicating.
  • Integrated Data Framing: The TRF7964ARHBT comes with integrated data framing options for NFC-A, NFC-B, NFC-F, and ISO15693, simplifying firmware development and accelerating time-to-market.
  • Antenna Connection: An integrated RF field detector and the ability to directly drive an external antenna make it easy to design compact and efficient RFID systems without the need for additional components.

Applications

The flexibility and feature-rich nature of the TRF7964ARHBT make it suitable for a wide range of applications, including:

  • Point of Sale (POS) terminals
  • Electronic ticketing for public transport
  • Access control systems
  • Asset tracking solutions
  • Identification and authentication services

With its robust protocol support and advanced features, the Texas Instruments TRF7964ARHBT RFID/NFC Reader IC is an ideal choice for developers looking to create sophisticated and reliable RFID solutions.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.4884
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9470 $50.0990
42+ $2.4181 $101.5602
65+ $2.3425 $152.2625
89+ $2.2670 $201.7630
115+ $2.1914 $252.0110
153+ $1.9647 $300.5991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess