EN
  • EN
  • DE

ST21NFCDXBGARA7

Part No ST21NFCDXBGARA7
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18092, Mifare, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-BGA
Supplier Device Package 64-WFBGA (4x4)
Standard Package 3,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 838899-ST21NFCDXBGARA7
Ultra Librarian 3D Model Ultra Librarian ST21NFCDXBGARA7 CAD Model

Description

The ST21NFCDXBGARA7 is a highly integrated Near Field Communication (NFC) controller IC designed by STMicroelectronics, a leader in semiconductor solutions. This advanced NFC chip is built to facilitate easy and secure contactless interactions for a variety of applications, ranging from mobile payments to data exchange and device pairing.

Key Features

  • Multi-Protocol Support: The ST21NFCDXBGARA7 is compatible with a wide range of NFC protocols, including ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693, ensuring broad interoperability with existing NFC devices and infrastructure.
  • High Data Rates: With support for data rates up to 848 kbit/s, this NFC controller allows for quick and efficient data transfer, making transactions and communications swift and seamless.
  • Card Emulation Mode: The device supports both host and smart card emulation modes, allowing it to act as an NFC tag or virtual card, broadening its use cases to include secure access control and e-ticketing.
  • Energy Efficiency: Designed with power-saving capabilities, the ST21NFCDXBGARA7 is ideal for battery-powered devices, ensuring longer operational times between charges.
  • Advanced Security: Equipped with state-of-the-art security features, this NFC controller provides a secure channel for sensitive data, making it suitable for applications that require robust protection like mobile payments and personal identification.

Applications

The versatility of the ST21NFCDXBGARA7 makes it an excellent choice for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Point of Sale (POS) Terminals
  • Access Control Systems
  • Public Transport Ticketing Systems

As a product of STMicroelectronics, the ST21NFCDXBGARA7 is backed by a company with a reputation for quality and innovation in the semiconductor industry. This NFC controller is a testament to their commitment to providing advanced and reliable solutions for the ever-growing demand for secure and convenient wireless connectivity.

You May Also Be Interested in

NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8903 $56.7090
65+ $1.5510 $100.8150
100+ $1.5026 $150.2600
140+ $1.4541 $203.5740
180+ $1.4056 $253.0080
240+ $1.2602 $302.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess