EN
  • EN
  • DE

RF430CL331HIPWR

Part No RF430CL331HIPWR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 15 Weeks
Features RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name RF430CL331
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43318-2, -296-43318-1-ND, 296-43318-1, 296-43318-6
Quantity per package 2000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891635-RF430CL331HIPWR
Ultra Librarian 3D Model Ultra Librarian RF430CL331HIPWR CAD Model

Description

Introducing the Texas Instruments RF430CL331HIPWR

The Texas Instruments RF430CL331HIPWR is a dynamic NFC (Near Field Communication) interface transponder that integrates a fully programmable 13.56 MHz RF interface with a high-performance, low-power 16-bit MSP430 microcontroller. This innovative product is designed to facilitate seamless and secure wireless communication for a variety of applications, including contactless payment systems, access control, and consumer electronics.

Key Features

  • ISO/IEC 14443B Compliant: The RF430CL331HIPWR operates in accordance with the ISO/IEC 14443B standard, ensuring compatibility with a wide range of NFC readers and systems.
  • Programmable Memory: It comes with programmable 2KB FRAM, allowing for flexible data storage and quick write cycles, which is crucial for applications that require frequent data updates.
  • Low-Power Consumption: As part of Texas Instruments' commitment to energy efficiency, this device features ultra-low-power operation, making it ideal for battery-powered applications.
  • Customizable Firmware: The integrated MSP430 microcontroller can be easily programmed with custom firmware, enabling developers to tailor the device's functionality to specific application requirements.
  • Fast Data Transfer: It supports a high data rate of up to 848 kbps, allowing for rapid communication between the transponder and NFC-enabled devices.

Applications

The versatility of the RF430CL331HIPWR makes it suitable for a diverse range of applications, including but not limited to:

  • Smart posters and advertising
  • Consumer electronics pairing and parameter sharing
  • Contactless payments and ticketing
  • Access control systems
  • Medical and health-related devices

Why Choose RF430CL331HIPWR?

With its combination of NFC capabilities, programmable memory, and low-power operation, the RF430CL331HIPWR from Texas Instruments stands out as a top choice for developers looking to incorporate NFC technology into their products. Its ease of integration, coupled with the reliability of Texas Instruments' semiconductor products, ensures that the RF430CL331HIPWR is a smart investment for any project requiring wireless communication and data exchange.

For more information, datasheets, and support resources, visit the Texas Instruments website to ensure your project benefits from the cutting-edge features of the RF430CL331HIPWR.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Others
Lowest to $28.8819
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3755 $55.0200
90+ $1.1286 $101.5740
140+ $1.0934 $153.0760
190+ $1.0581 $201.0390
245+ $1.0228 $250.5860
330+ $0.9170 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess