EN
  • EN
  • DE
  • IT

ATA5505-P3QW

Part No ATA5505-P3QW
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type RFID Reader
Frequency 125kHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 38-VFQFN Exposed Pad
Manufacturer Package 38-VQFN (5x7)
Win Source Part Number 769121-ATA5505-P3QW
Popularity Medium
Supply and Demand Status Limited
Family Name ATA5505
Introduction Date January 24, 2011
ECCN EAR99
Country of Origin Germany, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA5505-P3QW CAD Model

Description

Microchip Technology ATA5505-P3QW

The ATA5505-P3QW is a cutting-edge integrated circuit from the renowned manufacturer Microchip Technology. This high-performance product is designed to cater to the advanced requirements of modern electronic applications, making it a go-to solution for professionals in the industry.

Key Features:

  • High Integration: The ATA5505-P3QW combines multiple functionalities into a single chip, which helps in reducing the overall component count and saving on board space.
  • Low Power Consumption: It is engineered for efficiency, which makes it ideal for battery-operated devices, where power consumption is a critical factor.
  • Robust Security: With advanced security features, this product ensures safe and secure operation, protecting your system from potential threats.
  • Customizable: The device offers flexibility in programming, allowing for customization to meet specific application needs.

Applications:

The versatility of the ATA5505-P3QW allows it to be used across a wide range of applications. It is particularly suitable for:

  • Automotive systems
  • Industrial control units
  • Home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications:

The ATA5505-P3QW boasts technical specifications that ensure reliability and performance:

  • Voltage range optimized for various applications
  • Operating temperature range suitable for harsh environments
  • Compliance with industry standards for compatibility and interoperability

Why Choose Microchip Technology's ATA5505-P3QW?

Microchip Technology is a trusted name in the field of semiconductors, known for their quality and innovation. The ATA5505-P3QW is a testament to their commitment to providing high-quality, reliable products that push the boundaries of technology. With its blend of performance, efficiency, and security, the ATA5505-P3QW is an excellent choice for developers looking to create sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess