EN
  • EN
  • DE

US2075AG

Part No US2075AG
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396303-US2075AG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US2075AG CAD Model

Description

The US2075AG is a silicon PIN diode manufactured by Vishay. It is engineered for high-speed switching and attenuation applications, particularly in RF and microwave circuits. The diode boasts low forward resistance and fast switching characteristics.

Applications:

  • RF Switches
  • Attenuators
  • Limiters
  • Phase Shifters
  • High-Speed Switching Circuits

Features:

  • Low forward resistance for minimal insertion loss
  • Fast switching speed for quick transitions
  • Low capacitance to minimize impedance effects
  • Surface Mount Device (SMD) package for easy integration
  • RoHS Compliant, adhering to environmental standards

Benefits:

  • Improved RF signal control due to low insertion loss and high isolation
  • Reduced power consumption in switching circuits
  • Simplified board assembly with the SMD package
  • Enhanced system reliability thanks to the diode's robust design
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

The US2075AG exhibits low forward resistance, typically around 1-2 ohms at a specific forward current. Its switching speed is characterized by a short reverse recovery time, allowing rapid transitions between on and off states. The low capacitance of the diode minimizes its impact on circuit impedance at high frequencies. Refer to the official datasheet for precise values for forward resistance, reverse recovery time, capacitance, and other electrical characteristics under various operating conditions. The specific package type can be found in the datasheet, which also defines the dimensions and soldering guidelines.

Common applications include communication systems, radar systems, and test and measurement equipment. Its ability to handle high-frequency signals with minimal distortion makes it a popular choice for engineers. The device's silicon PIN diode technology ensures a long operational life and consistent performance across a wide temperature range. Always consult the manufacturer's datasheet for absolute maximum ratings (voltage, current, power dissipation) to prevent damage to the component during operation.

Proper biasing is essential for optimal performance. The forward current should be selected according to the application's requirements, and the reverse voltage must remain within the specified limits to avoid breakdown. The use of appropriate decoupling capacitors is recommended to minimize noise and ensure stable operation. Furthermore, careful consideration of thermal management may be necessary in high-power applications to prevent overheating and maintain the diode's reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess