EN
  • EN
  • DE

TRF7960RHBT

Part No TRF7960RHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 081806-TRF7960RHBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7960RHBT CAD Model

Description

The TRF7960RHBT is a highly integrated RFID (Radio Frequency Identification) transceiver module from Texas Instruments, designed to provide a versatile and efficient solution for a wide range of RFID applications. This powerful component is capable of supporting both 13.56 MHz HF (High Frequency) ISO15693, ISO18000-3, ISO14443A/B, and FeliCa RFID standards, making it an ideal choice for applications such as contactless payment systems, identification, and access control.

Key Features

  • Multi-Protocol Support: Compatible with a range of RFID standards, ensuring flexibility in application design and deployment.
  • High Data Rate: Capable of data rates up to 848 kbps, facilitating quick and reliable communication between the transceiver and RFID tags.
  • Integrated Power Supply Regulator: Includes an onboard 5V voltage regulator, providing stable operation and simplifying power management.
  • Programmable Output Power: Allows for adjustable RF output power to accommodate various operating ranges and conditions.
  • Antenna Connection: Features a differential antenna connection, optimizing RF performance and simplifying antenna design.
  • Low Power Consumption: Designed for power-sensitive applications, offering a power-down mode for additional energy savings.

Applications

  • Contactless Payment Systems
  • Asset Tracking and Management
  • Access Control Systems
  • Library and Rental Systems
  • Supply Chain Management
  • Public Transportation Ticketing

The TRF7960RHBT is housed in a QFN-32 package, offering a compact footprint for space-constrained designs. Its robust design includes an SPI (Serial Peripheral Interface) for communication with a microcontroller, making it a highly adaptable solution for sophisticated RFID systems. Whether you are developing a new contactless system or upgrading an existing one, the TRF7960RHBT provides the performance and flexibility needed to meet the demands of modern RFID applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9904 $55.9232
18+ $5.7358 $103.2444
27+ $5.5565 $150.0255
38+ $5.3773 $204.3374
49+ $5.1980 $254.7020
65+ $4.6603 $302.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess