EN
  • EN
  • DE

SL2S2602FTBX

Part No SL2S2602FTBX
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description ICODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 ISO 15693 1.1V ~ 1.3V 3-XDFN
Manufacturer NXP
Series I-Code
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 3-XDFN
Case / Package 3-XSON (1x1.45)
Family Name SL2S2602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935308029115, 568-SL2S2602FTBXTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895322-SL2S2602FTBX
Ultra Librarian 3D Model Ultra Librarian SL2S2602FTBX CAD Model

Description

The NXP SL2S2602FTBX is part of the advanced UCODE I2C product family, which represents a breakthrough in RFID (Radio-Frequency Identification) technology. This transponder combines the features of a passive UHF RFID interface with a bi-directional I2C interface, bridging the gap between the item level tracking capabilities of RFID and the world of connected devices.

Key Features

  • RF Interface: Compliant with the UHF RFID standard ISO/IEC 18000-63 and EPCglobal Gen2v2, the SL2S2602FTBX provides excellent performance for electronic product code (EPC) inventory systems.
  • I2C Interface: The I2C interface allows for easy integration with microcontrollers and other digital systems, enabling bidirectional communication between the chip and a host device.
  • Memory: Equipped with a 160-bit EPC memory, 512-bit user memory, and a unique 64-bit tag identifier (TID), it offers ample storage for various applications.
  • Extended Features: The transponder includes special features like a digital switch input, temperature sensor, and data transfer rates up to 53 kbit/s, enhancing its utility in a wide range of applications.

Applications

The SL2S2602FTBX is suitable for a variety of applications, including but not limited to:

  • Supply chain management and logistics
  • Asset tracking and inventory management
  • Smart appliances and consumer electronics
  • Healthcare and pharmaceutical tracking
  • Authentication and anti-counterfeiting solutions

Technical Specifications

Parameter Specification Frequency Range 860 to 960 MHz Memory EPC: 160 bits, User: 512 bits, TID: 64 bits Interfaces RFID, I2C Data Rate Up to 53 kbit/s (I2C) Operating Temperature -40°C to +85°C

Overall, the NXP SL2S2602FTBX UCODE I2C RFID Transponder is a versatile and efficient solution for integrating RFID capabilities into a wide range of electronic systems, offering both the advantages of passive RFID technology and the convenience of I2C communication.

You May Also Be Interested in

STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.4884
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 785 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess