EN
  • EN
  • DE

SMP50-130

Part No SMP50-130
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 130V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 173V
Voltage - Off State 130V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 30pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098588-SMP50-130
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP50-130 CAD Model

Description

STMicroelectronics SMP50-130 Transil™ Diode

The SMP50-130 from STMicroelectronics is a high-performance Transil™ diode designed to provide state-of-the-art overvoltage protection for sensitive electronics. This robust transient voltage suppressor (TVS) is engineered to clamp fast-rising transient voltages before they can damage your electronic components. Its bidirectional surge protection makes it ideal for AC line protection and it is widely used in a variety of applications such as telecommunications systems, computer interfaces, and industrial equipment.

Key Features:

  • Peak Pulse Power: The SMP50-130 offers a peak pulse power dissipation of 600 W (10/1000 µs surge), ensuring effective protection against high-energy transients.
  • Stand-off Voltage: With a stand-off voltage of 130 V, it is optimized for a wide range of supply voltages, providing a versatile solution for various circuit designs.
  • Low Clamping Voltage: The device features a low clamping voltage, which minimizes the stress on protected components during surge events.
  • Fast Response Time: Its fast response time ensures quick reaction to transient overvoltages, which is critical for protecting sensitive circuits.
  • High Surge Capability: The SMP50-130 can handle high surge currents without degradation, offering reliable performance through numerous surge events.
  • Low Leakage Current: The low leakage current of the device helps reduce power loss and improves the overall efficiency of the application it is used in.
  • Package: The device comes in a molded plastic package, which is both lightweight and durable, making it suitable for high-density board installations.

Applications:

  • AC/DC power supply protection
  • Telecommunication systems
  • Industrial control systems
  • Computer and peripheral interface protection
  • Consumer electronics surge protection

The SMP50-130 is a testament to STMicroelectronics' commitment to providing reliable and efficient protection solutions for electronic devices. Its combination of high power dissipation, fast response time, and low leakage current makes it an essential component for safeguarding sensitive circuits from voltage transients. By integrating the SMP50-130 into your design, you can enhance the durability and reliability of your electronic products.

You May Also Be Interested in

STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess