EN
  • EN
  • DE

SMP80MC-200

Part No SMP80MC-200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 200V 200A DO214AA / 200V Off-State 200 A Ipp TVS Thyristor DO-214AA, SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>Thyristors
Mfr STMicroelectronics
Series SMP, TRISIL™
Package Tape & Reel
Voltage - Breakover 255V
Voltage - Off State 200V
Current - Peak Pulse (8/20µs) 200 A
Current - Peak Pulse (10/1000µs) 80 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 25pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMP80
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 2,500 pcs
Win Source Part Number 1383487-SMP80MC-200
Ultra Librarian 3D Model Ultra Librarian SMP80MC-200 CAD Model

Description

The SMP80MC-200 is a robust and high-performance Transil™ diode from the renowned semiconductor manufacturer STMicroelectronics. This device is engineered to provide state-of-the-art transient voltage suppression (TVS) protection. It is specifically designed to protect sensitive electronic equipment against voltage transients induced by both system load dump and jump start conditions.

Key Features

  • Peak Pulse Power: The SMP80MC-200 offers an impressive peak pulse power dissipation of 600W (10/1000µs).
  • Stand-off Voltage: It has a stand-off voltage rated at 200V, which is suitable for a variety of applications in automotive and industrial environments.
  • Low Clamping Factor: With its fast response time, the device ensures a low clamping factor, providing superior protection for sensitive circuits.
  • High Surge Capability: It can handle high surge capabilities, making it ideal for protecting against severe transient events.
  • Junction Temperature: The SMP80MC-200 operates effectively over a wide junction temperature range from -40°C to +150°C, ensuring reliability under extreme conditions.

Applications

The versatility of the SMP80MC-200 allows it to be used in a wide range of applications, including:

  • Automotive protection for sensitive electronics such as ECUs, sensors, and entertainment systems.
  • Industrial applications where power stability is critical, like in PLCs and motor controllers.
  • Protection for power supply lines, where voltage spikes can be detrimental to performance and longevity.

Package and Quality

The SMP80MC-200 is offered in a molded plastic SMB (DO-214AA) package, which provides a compact footprint while ensuring mechanical and thermal protection. STMicroelectronics adheres to stringent quality standards, ensuring that this product meets the needs of the most demanding applications, with certifications and compliance to industry standards.

Overall, the SMP80MC-200 from STMicroelectronics represents a strategic choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients. With its combination of power, performance, and protection, it stands out as a superior solution in the field of transient voltage suppression.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2241 $50.4225
545+ $0.1839 $100.2255
845+ $0.1782 $150.5790
1,165+ $0.1724 $200.8460
1,500+ $0.1667 $250.0500
2,010+ $0.1494 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess